EN
  • EN
  • DE

MC9S08GT60CB

Part No MC9S08GT60CB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 42DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features S08 series Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 42-PDIP
Manufacturer NXP
Series S08
Package Tube
Part Status Obsolete
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 42-SDIP (0.600", 15.24mm)
Case / Package 42-PDIP
Family Name MC9S0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 13
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926423-MC9S08GT60CB
Ultra Librarian 3D Model Ultra Librarian MC9S08GT60CB CAD Model

Description

NXP MC9S08GT60CB Microcontroller

The NXP MC9S08GT60CB is a versatile and powerful 8-bit microcontroller that offers a robust platform for embedded systems designers. This microcontroller is part of the Flexis series, which is known for its low power consumption and high-performance capabilities. It is designed to meet the needs of a wide range of applications, including industrial control, automotive systems, home appliances, and consumer electronics.

At the heart of the MC9S08GT60CB is a HCS08 core that operates at a maximum frequency of 40 MHz. With 60KB of on-chip flash memory and 4KB of RAM, this microcontroller provides ample space for application code and data storage, making it suitable for complex programs and real-time operations. The flash memory is also equipped with a 100-year data retention and 10,000 write/erase cycles, ensuring reliability and longevity of the applications it powers.

The device features a rich set of peripherals that enhance its functionality. It includes an 8-channel, 10-bit analog-to-digital converter (ADC) that enables the microcontroller to interface with analog sensors and devices. For communication purposes, the MC9S08GT60CB is equipped with two serial communication interfaces (SCI) and a serial peripheral interface (SPI), allowing for easy integration into a communication network.

Additionally, the microcontroller offers an I2C bus interface for multi-master communication, which is particularly useful for sensor networks and complex control systems. With its two 2-channel, 16-bit timer/pulse-width modulators (TPM), the MC9S08GT60CB is capable of precise timing operations and motor control.

Security features such as a watchdog timer and a clock monitor are also integrated into the device to ensure system stability and to protect against system failures. The MC9S08GT60CB operates within a voltage range of 2.7V to 5.5V, making it suitable for battery-operated and power-sensitive applications.

For development and debugging, the microcontroller supports background debugging mode (BDM) and includes an on-chip in-circuit emulator (ICE) with real-time bus capture. The MC9S08GT60CB is available in an 80-pin QFP package, providing enough I/O lines for even the most demanding applications.

In summary, the NXP MC9S08GT60CB microcontroller is a feature-rich and reliable solution for designers looking to create sophisticated and power-efficient embedded systems.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess