EN
  • EN
  • DE

MC9S08GW64CLKR

Part No MC9S08GW64CLKR
Manufacturer NXP / Nexperia
Catalog Integrated Circuits (ICs)
Description IC MCU 8BIT 64KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)EmbeddedMicrocontrollers
Mfr NXP USA Inc.
Series S08
Part Status Active
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LCD, PWM, WDT
Number of I/O 45
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 16x16b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 80-LQFP (14x14)
Package / Case 80-LQFP
Base Product Number MC9S08
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian MC9S08GW64CLKR CAD Model

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 100MA 8-DFN
Need more? Email Us
Kingston
32GB 200 BALL LPDDR4 4266MH
Need more? Email Us
Analog Devices Inc.
IC REG CHARGE PUMP -3V TSOT23-6
Need more? Email Us
Texas Instruments
40V, 16-BIT, I2C OUTPUT DIGITAL
Lowest to $150.0000
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SSOP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 180MHZ RRO 8SO
Need more? Email Us
Analog Devices Inc.
IC POE 802.3AF CONTROLLER 8-DFN
Need more? Email Us
NXP / Nexperia
IC MCU 8BIT 1.5KB FLASH 8SO
Need more? Email Us
Analog Devices Inc.
IC OPAMP CHOPPER 500KHZ RRO 8DFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess