EN
  • EN
  • DE

MC9S08MM128VLK

Part No MC9S08MM128VLK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 80FQFP / S08 series Microcontroller IC 8-Bit 48MHz 128KB (128K x 8) FLASH 80-FQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SCI, SPI, USB
Peripherals LVD, POR, PWM, WDT
Number of I/O 46
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Base Product Number MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-14185,935314224557,MC9S08MM128VLK-ND
Standard Package 480
Win Source Part Number 1078006-MC9S08MM128VLK
Ultra Librarian 3D Model Ultra Librarian MC9S08MM128VLK CAD Model

Description

Product Overview: NXP MC9S08MM128VLK Microcontroller

The NXP MC9S08MM128VLK is a highly integrated, cost-effective microcontroller designed to cater to the demanding requirements of modern embedded control applications. This 8-bit microcontroller is part of the S08 family and is built on NXP's HCS08 core, which offers a robust blend of performance, power efficiency, and versatile features.

Key Features

  • Advanced CPU: At the heart of the MC9S08MM128VLK is an HCS08 CPU with up to 40 MHz bus frequency, providing the computational power needed for complex tasks.
  • Memory: It comes equipped with 128 KB of on-chip flash memory and 8 KB of RAM, ensuring ample space for program storage and efficient data handling.
  • Digital and Analog Peripherals: The microcontroller includes a rich set of peripherals such as multiple timers, communication interfaces (SCI, SPI, I2C), an 8-channel 12-bit ADC, and a 2-channel 12-bit DAC, offering a versatile platform for interfacing with various digital and analog components.
  • Power Efficiency: With multiple power-saving modes, including stop and wait modes, the MC9S08MM128VLK is designed for applications that require low power consumption without sacrificing performance.
  • Package: Available in an 80-pin LQFP package, it provides a compact footprint while still offering sufficient I/O lines for complex applications.
  • Temperature Range: The device operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The MC9S08MM128VLK is ideal for a wide range of applications, including but not limited to industrial control systems, home automation, automotive systems, and consumer electronics. Its rich feature set and adaptability make it an excellent choice for designers looking to create sophisticated systems with minimal external components.

Development Support

NXP provides comprehensive development support for the MC9S08MM128VLK with software libraries, development tools, and reference designs. The CodeWarrior Development Studio for Microcontrollers is an integrated development environment (IDE) that supports the entire development process from coding to debugging. With this support, developers can accelerate the product development cycle and bring their products to market more quickly.

Overall, the MC9S08MM128VLK microcontroller from NXP stands out as a powerful and flexible solution for a variety of embedded control applications, offering a balance of performance, power efficiency, and integration to meet the needs of today's developers.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess