EN
  • EN
  • DE

MC9S08PA32VLH

Part No MC9S08PA32VLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 32KB Flash 3.3V/5V 64-Pin LQFP Tray / IC MCU 8BIT 32KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 788127-MC9S08PA32VLH
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08PA32
Introduction Date June 07, 2012
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC9S08PA32VLH CAD Model

Description

Product Overview: MC9S08PA32VLH

The MC9S08PA32VLH is a versatile 8-bit microcontroller from NXP Semiconductors, designed to cater to a wide range of embedded applications. This microcontroller is part of the S08 family, which is well-known for its high performance and exceptional integration capabilities. The MC9S08PA32VLH is built on a high-density, low-power HCS08 core and is packed with a variety of features that make it an ideal choice for applications requiring complex control operations.

Key Features:

  • Core: HCS08 8-bit CPU with up to 20 MHz bus frequency.
  • Flash Memory: 32KB of on-chip in-circuit programmable flash with 100,000 write/erase cycles durability.
  • RAM: 2KB of Random Access Memory (RAM) for efficient data storage and manipulation.
  • Digital I/O: Multiple general-purpose input/output (GPIO) pins with interrupt capability, providing flexibility in interfacing with various peripherals.
  • Analog-to-Digital Converter (ADC): Integrated 12-channel, 10-bit ADC for precise analog signal measurement.
  • Timers: Enhanced Timer Module (ETM) including a range of timers such as an 8-channel, 16-bit timer with selectable input capture, output compare, and PWM capability.
  • Communication Interfaces: Comprehensive set of communication interfaces including I2C, SPI, and SCI (UART).
  • Operating Voltage: Designed to operate within a voltage range of 1.8V to 3.6V, suitable for battery-operated devices.
  • Temperature Range: Industrial operating temperature range from -40°C to +85°C.
  • Packaging: Available in a 64-pin LQFP package, providing ample pins for interfacing and compact board design.

Applications:

With its robust set of features, the MC9S08PA32VLH is highly suited for a variety of applications, including but not limited to industrial control systems, consumer electronics, automotive modules, home automation, and medical devices. Its low power consumption and extensive integration options make it a reliable choice for designers looking to optimize their system architecture while maintaining a high level of performance.

Overall, the MC9S08PA32VLH from NXP is a powerful microcontroller that offers a balanced mix of efficiency, functionality, and reliability, making it a go-to solution for developers in need of a high-quality, 8-bit MCU.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0744 $56.5952
18+ $5.8047 $104.4846
27+ $5.6233 $151.8291
37+ $5.4419 $201.3503
48+ $5.2605 $252.5040
64+ $4.7163 $301.8432
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess