EN
  • EN
  • DE

MC9S08PA4AVTJ

Part No MC9S08PA4AVTJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20TSSOP / S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tube
Product Status Active
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 4
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1354991-MC9S08PA4AVTJ
Ultra Librarian 3D Model Ultra Librarian MC9S08PA4AVTJ CAD Model

Description

Product Overview: NXP MC9S08PA4AVTJ

The NXP MC9S08PA4AVTJ is a member of the highly efficient S08 family of 8-bit microcontrollers. Designed for cost-sensitive and power-constrained applications, this microcontroller unit (MCU) is perfect for a wide range of products requiring intelligent control and communication capabilities. With its advanced features and robust performance, the MC9S08PA4AVTJ is an ideal choice for industrial, automotive, and consumer electronics.

Key Features:

  • CPU: The core of the MC9S08PA4AVTJ is a HCS08 CPU with a maximum operating frequency of 20 MHz, providing a balanced compromise between processing power and power consumption.
  • Memory: It comes equipped with 4KB of flash memory for program storage and 256 bytes of RAM for data processing, ensuring efficient handling of simple to moderately complex tasks.
  • I/O Pins: The device features 23 general-purpose input/output (GPIO) pins, which offer flexibility in interfacing with sensors, actuators, and other peripherals.
  • ADC: An integrated 12-channel, 10-bit analog-to-digital converter (ADC) allows for precise measurement of analog signals, making it suitable for sensor interfacing and data acquisition applications.
  • Timers: Multiple timing systems, including an 8-bit modulo timer and two 16-bit timers, provide a solid foundation for task scheduling and real-time control.
  • Communication Interfaces: The MC9S08PA4AVTJ supports a variety of communication protocols, including I²C, SPI, and SCI (UART), facilitating easy integration into communication networks.
  • Power Management: Enhanced power-saving modes, such as stop and wait, help to minimize energy consumption, making it well-suited for battery-operated devices.
  • Package: The MCU is available in a 32-pin LQFP package, offering a compact footprint for space-constrained applications.

Applications:

The NXP MC9S08PA4AVTJ excels in applications ranging from simple control systems to more complex automation tasks. It is commonly used in home appliances, consumer electronics, automotive subsystems, industrial controls, and low-power wireless devices. Its versatility and ease of use make it an excellent choice for both prototyping and mass production.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3543 $50.3145
37+ $2.7522 $101.8314
57+ $2.6662 $151.9734
78+ $2.5802 $201.2556
101+ $2.4942 $251.9142
135+ $2.2362 $301.8870
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,480 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess