EN
  • EN
  • DE

MC9S08QE32CFM

Part No MC9S08QE32CFM
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 32KB Flash 2.5V/3.3V 32-Pin QFN EP Tray / IC MCU 8BIT 32KB FLASH 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 50MHz
Connectivity I2C, LIN, SCI, SPI
Peripherals LVD, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-QFN Exposed Pad (5x5)
Win Source Part Number 788135-MC9S08QE32CFM
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08QE3
Introduction Date December 22, 2010
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08QE32CFM CAD Model

Description

Product Overview: NXP MC9S08QE32CFM

The NXP MC9S08QE32CFM microcontroller is a highly integrated, low-power device designed for a wide range of applications. As a member of the HCS08 family of 8-bit microcontrollers, this component is engineered to provide a cost-effective solution for embedded systems requiring a small form factor and efficient power consumption.

Key Features:

  • CPU: 8-bit HCS08 Central Processing Unit (CPU) with a maximum CPU frequency of 50 MHz, delivering robust performance for handling complex computations and control tasks.
  • Flash Memory: 32KB of on-chip flash memory, providing ample space for program storage and facilitating easy software updates.
  • RAM: 2KB of Random Access Memory (RAM), enabling efficient data manipulation and temporary data storage for operational tasks.
  • I/O Pins: Multiple Input/Output pins that support a variety of peripheral functions, allowing for flexible interfacing with external components.
  • Timers: An array of timers, including an 8-channel 16-bit timer and a 2-channel 16-bit timer, suitable for precise event counting and time measurement.
  • ADC: An onboard 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, enabling the microcontroller to process analog signals and convert them to digital data.
  • Communication Interfaces: Integrated support for various communication protocols, such as I²C, SPI, and SCI, providing versatile connectivity options for embedded systems.
  • Operating Voltage: Designed to operate within a voltage range of 1.8V to 3.6V, ensuring compatibility with low-power applications and battery-operated devices.
  • Package: Available in a 48-pin QFN package, which is ideal for space-constrained applications.

Applications:

The NXP MC9S08QE32CFM is an excellent choice for a variety of applications, including but not limited to industrial control systems, consumer electronics, automotive modules, and medical devices. Its low-power consumption and rich set of features make it particularly well-suited for portable and power-sensitive applications.

Quality and Reliability:

NXP is known for its commitment to quality, and the MC9S08QE32CFM microcontroller is no exception. It is designed to meet the stringent requirements of industrial applications, ensuring long-term reliability and performance under various environmental conditions.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7822 $62.1686
30+ $3.9239 $117.7170
46+ $3.8013 $174.8598
63+ $3.6787 $231.7581
82+ $3.5560 $291.5920
109+ $3.1882 $347.5138
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess