EN
  • EN
  • DE

MC9S08QE64CLD

Part No MC9S08QE64CLD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44LQFP / S08 S08 Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Product Status Active
Core Processor S08
Core Size 8-Bit
Speed 50MHz
Connectivity I²C, LINbus, SCI, SPI
Peripherals LVD, PWM, WDT
Number of I/O 34
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LQFP
Supplier Device Package 44-LQFP (10x10)
Base Product Number MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1355534-MC9S08QE64CLD
Ultra Librarian 3D Model Ultra Librarian MC9S08QE64CLD CAD Model

Description

NXP MC9S08QE64CLD Microcontroller

The NXP MC9S08QE64CLD is a high-performance microcontroller (MCU) that belongs to the HCS08 family of 8-bit MCUs. Designed with a focus on versatility and efficiency, this powerful component is ideal for a wide range of applications, from industrial control systems to consumer electronics. The MC9S08QE64CLD is built to provide a cost-effective solution without compromising on features or functionality.

At the core of the MC9S08QE64CLD is a robust HCS08 central processing unit (CPU) that operates at a maximum frequency of 50 MHz. This ensures swift processing and execution of instructions, which is crucial for applications requiring quick response times. The MCU comes equipped with 64 KB of on-chip flash memory, providing ample space for application code, and 4 KB of RAM, which allows for efficient data manipulation and storage during operation.

One of the standout features of the MC9S08QE64CLD is its rich set of peripherals. It includes multiple 16-bit timers, a 12-channel 10-bit analog-to-digital converter (ADC), and a serial communications interface (SCI) that supports a variety of serial protocols. Additionally, it offers an inter-integrated circuit (I2C) bus interface, a serial peripheral interface (SPI), and up to 40 general-purpose input/output (GPIO) pins, giving developers the flexibility to connect a wide array of external devices and sensors.

For enhanced power management, the MC9S08QE64CLD incorporates a range of low-power modes, making it an excellent choice for battery-operated devices. Its power-saving features include a range of stop modes and a very low power wait mode, which help in extending battery life without sacrificing performance.

The MCU is housed in a 44-pin LQFP (Low-Profile Quad Flat Package) which offers a compact footprint while still providing easy access to all of its I/O capabilities. Additionally, the MC9S08QE64CLD is supported by NXP's CodeWarrior Development Studio, a comprehensive development environment that simplifies the programming, debugging, and deployment of applications for the HCS08 family.

Overall, the NXP MC9S08QE64CLD microcontroller is a feature-rich, cost-effective solution that delivers high performance for a multitude of embedded applications. Its combination of processing power, memory capacity, and versatile peripherals makes it a go-to choice for developers looking to create sophisticated and reliable products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess