EN
  • EN
  • DE

MC9S08QG8CDNER

Part No MC9S08QG8CDNER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 8SOIC / S08 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tape & Reel
Product Status Obsolete
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 4
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MC9S0
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names MC9S08QG8CDNERDKR,MC9S08QG8CDNERTR,935309459518,MC9S08QG8CDNERCT
Standard Package 2,500
Win Source Part Number 971951-MC9S08QG8CDNER
Ultra Librarian 3D Model Ultra Librarian MC9S08QG8CDNER CAD Model

Description

The NXP MC9S08QG8CDNER microcontroller is a highly integrated, low-power, and cost-effective solution designed for a wide range of applications. This 8-bit microcontroller is based on the HCS08 core and is part of NXP's S08 family, known for their robustness and versatility. With a maximum CPU frequency of 40 MHz, the MC9S08QG8CDNER offers efficient processing capabilities for embedded systems.

Key Features

  • Core: 8-bit HCS08 CPU at up to 40 MHz
  • Flash Memory: 8 KB of on-chip in-circuit programmable flash with 100,000 write/erase cycles
  • RAM: 512 Bytes of RAM for data storage
  • I/O Pins: Up to 16 GPIO pins for versatile peripheral interfacing
  • Timers: Includes an 8-channel, 16-bit timer/pulse-width modulator (TPM) for precise event timing and waveform generation
  • Communication Interfaces: Integrated I2C and SCI (Serial Communication Interface) for communication with peripherals and other microcontrollers
  • Analog-to-Digital Converter: 10-bit ADC with multiple channels for accurate analog signal measurement
  • Supply Voltage: Operates from 1.8V to 3.6V, suitable for battery-operated applications
  • Temperature Range: Industrial operating temperature range from -40°C to +85°C
  • Packaging: Available in a space-saving 16-pin QFN package

Applications

The MC9S08QG8CDNER is ideal for a variety of applications due to its low power consumption and rich set of peripherals. It is commonly used in:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Systems
  • Medical Devices
  • Home Automation

Design Support

NXP provides extensive support for the MC9S08QG8CDNER with development tools, software, and documentation to assist engineers in the design process. This includes integrated development environments (IDEs), in-circuit emulators, and sample code to help reduce development time and bring products to market faster.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3892 $61.0056
42+ $2.7810 $116.8020
65+ $2.6941 $175.1165
89+ $2.6072 $232.0408
115+ $2.5202 $289.8230
154+ $2.2596 $347.9784
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess