EN
  • EN
  • DE

MC9S08RD32CDWE

Part No MC9S08RD32CDWE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SOIC / S08 S08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tube
Product Status Obsolete
Core Processor S08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI
Peripherals LVD, POR, PWM, WDT
Number of I/O 23
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number MC9S08
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 26
Win Source Part Number 1325699-MC9S08RD32CDWE
Ultra Librarian 3D Model Ultra Librarian MC9S08RD32CDWE CAD Model

Description

Product Overview: NXP MC9S08RD32CDWE

The NXP MC9S08RD32CDWE is a high-performance microcontroller designed to cater to a wide range of applications requiring efficient and reliable control. This microcontroller is part of the RS08 family, which is known for its exceptional integration, versatility, and ease of use.

Key Features

  • Core: The MC9S08RD32CDWE is built around an 8-bit S08 central processing unit (CPU), which can operate at a maximum frequency of 40 MHz. This robust core ensures swift processing of instructions and real-time responsiveness.
  • Memory: It comes equipped with 32KB of on-chip flash memory, which is ideal for storing application code, and 2KB of RAM for dynamic data storage.
  • Advanced Integration: This microcontroller includes a range of integrated peripherals such as an 8-channel 10-bit analog-to-digital converter (ADC), a serial communications interface (SCI), and an inter-integrated circuit (I2C) bus, which enhances its capability to handle complex tasks.
  • Package: Encased in a 28-SOIC (0.295", 7.50mm Width) package, the MC9S08RD32CDWE is designed for space-conscious applications, without compromising on functionality.
  • Power Efficiency: With a voltage range of 2.7V to 5.5V, the device is optimized for low-power operation, making it suitable for battery-powered and energy-sensitive applications.
  • Temperature Range: This microcontroller can reliably operate within an industrial temperature range of -40°C to +85°C, ensuring stability across different environmental conditions.

Applications

The MC9S08RD32CDWE is adept at handling tasks in various domains, including but not limited to consumer electronics, industrial control systems, automotive modules, and smart sensors. Its robust feature set allows designers to implement complex control algorithms and user interfaces with relative ease.

Support and Resources

NXP provides extensive support for the MC9S08RD32CDWE through its software and hardware development tools, application notes, and datasheets. These resources are readily available to help streamline the development process and reduce time to market for products utilizing this microcontroller.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess