EN
  • EN
  • DE

MC9S08SE8VWL

Part No MC9S08SE8VWL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28SOIC  /  S08 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tube
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity LINbus, SCI
Peripherals LVD, POR, PWM
Number of I/O 24
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 2156-MC9S08SE8VWL,935321432574,NXPNXPMC9S08SE8VWL
Standard Package 26
Win Source Part Number 1077988-MC9S08SE8VWL
Ultra Librarian 3D Model Ultra Librarian MC9S08SE8VWL CAD Model

Description

The NXP MC9S08SE8VWL microcontroller is a highly integrated, low-power, and cost-effective solution designed for a wide range of applications. Built on NXP's HCS08 core, this 8-bit microcontroller operates at a maximum frequency of 20 MHz, providing a balanced compromise between processing power and energy consumption.

Key Features:

  • Core: HCS08 8-bit CPU offering up to 20 MHz bus frequency.
  • Flash Memory: 8 KB of on-chip in-circuit programmable flash memory with a 50-year data retention and 10,000 write/erase cycles.
  • RAM: 512 Bytes of RAM, enabling efficient in-memory operations.
  • Input/Output: Up to 29 general-purpose input/output (GPIO) pins for versatile interfacing with external circuits.
  • Timers: Two 8-bit timers and one 16-bit timer, each with multiple channel capabilities, offering precise timing and control.
  • Analog-to-Digital Converter: 10-bit resolution ADC with up to 12 channels, allowing for accurate analog signal measurement and conversion.
  • Communication Interfaces: Includes I2C, SCI (UART), and SPI modules for full-duplex or half-duplex communication with peripherals or other microcontrollers.
  • Voltage Range: Operates from a 1.8V to 3.6V power supply, ideal for battery-powered and portable applications.
  • Package: Available in a 28-pin SOIC package, suitable for space-constrained applications.
  • Temperature Range: Industrial operational temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications:

The MC9S08SE8VWL microcontroller is versatile and can be used in a variety of applications, such as consumer electronics, industrial control systems, automotive modules, medical devices, and more. Its robust feature set and low power consumption make it an excellent choice for designers looking to optimize their embedded systems for performance and efficiency.

Support and Resources:

NXP provides extensive support for the MC9S08SE8VWL microcontroller, including technical documentation, development tools, and software libraries. Designers can access NXP's online resources to accelerate the development process and bring their products to market faster.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4263 $58.2471
42+ $2.8114 $118.0788
64+ $2.7235 $174.3040
88+ $2.6357 $231.9416
114+ $2.5479 $290.4606
152+ $2.2843 $347.2136
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 957 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess