EN
  • EN
  • DE

MC9S08SF4MTJ

Part No MC9S08SF4MTJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 4KB Flash 3.3V/5V 20-Pin TSSOP Tube / IC MCU 8BIT 4KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tube
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I²C
Peripherals LVD, POR, PWM, WDT
Number of I/O 18
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 788143-MC9S08SF4MTJ
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08SF4
Introduction Date September 06, 2008
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08SF4MTJ CAD Model

Description

NXP MC9S08SF4MTJ Microcontroller

The NXP MC9S08SF4MTJ is a versatile and powerful 8-bit microcontroller that offers a perfect blend of energy efficiency and processing capability. This MCU is part of the S08 family and is designed to cater to a wide range of applications, from consumer electronics to industrial control systems.

Key Features:

  • CPU: 8-bit HCS08 Central Processing Unit (CPU) that provides a robust instruction set and efficient operation at up to 40 MHz.
  • Memory: Features 4KB of on-chip flash memory with a 10,000 write/erase cycles durability and 256 bytes of RAM, ensuring ample space for application code and data storage.
  • Digital I/O: Offers multiple general-purpose input/output (GPIO) pins for interfacing with external devices and sensors.
  • Timers: Includes an 8-channel, 16-bit timer/pulse-width modulator (TPM) for precise event timing and waveform generation.
  • Analog-to-Digital Converter (ADC): Equipped with a 12-channel, 12-bit ADC for accurate measurement of analog signals.
  • Communication Interfaces: Comes with a rich set of peripherals including I2C, SPI, and SCI serial communication modules, allowing for easy integration with other components and systems.
  • Operating Voltage: Supports a wide operating voltage range from 1.8V to 3.6V, making it suitable for battery-powered and portable applications.
  • Temperature Range: Designed to operate within an industrial temperature range from -40°C to +85°C, ensuring reliability under harsh conditions.
  • Packaging: Available in a 16-pin TSSOP package, which is ideal for space-constrained applications.

The MC9S08SF4MTJ is also equipped with a background debugging system that simplifies development and debugging, increasing productivity. The integration of a watchdog timer helps to maintain system integrity and reliability. With its low-power design, the NXP MC9S08SF4MTJ is optimized for power-sensitive applications, providing a balance between performance and power consumption.

This microcontroller is an excellent choice for engineers and designers looking for a cost-effective yet powerful MCU for their next project. The NXP MC9S08SF4MTJ's combination of features and capabilities makes it a go-to solution for a multitude of embedded system applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2258 $51.6128
38+ $2.6468 $100.5784
59+ $2.5641 $151.2819
81+ $2.4814 $200.9934
105+ $2.3987 $251.8635
140+ $2.1506 $301.0840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess