EN
  • EN
  • DE

MC9S08SH8CPJ

Part No MC9S08SH8CPJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 8KB Flash 3.3V/5V 20-Pin PDIP Tube / IC MCU 8BIT 8KB FLASH 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tube
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LIN, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 17
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-DIP
Win Source Part Number 788148-MC9S08SH8CPJ
Popularity Medium
Supply and Demand Status Balance
Family Name MC9S08SH8
Introduction Date April 09, 2008
ECCN EAR99
Country of Origin China, Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08SH8CPJ CAD Model

Description

NXP MC9S08SH8CPJ Microcontroller

The NXP MC9S08SH8CPJ is a powerful and versatile 8-bit microcontroller designed for a wide range of applications. This high-performance component is part of the S08 family of microcontrollers which are renowned for their robustness, low power consumption, and comprehensive feature sets. It is an ideal choice for designers looking to develop sophisticated embedded systems in areas such as industrial control, automotive, consumer electronics, and Internet of Things (IoT) devices.

The MC9S08SH8CPJ is equipped with a HCS08 central processing unit (CPU) that operates at a maximum frequency of 40 MHz. It features 8KB of on-chip flash memory, which provides ample space for application code, and 512 bytes of RAM for efficient data processing. The microcontroller also includes a rich set of peripherals, enhancing its functionality and enabling it to handle complex tasks with ease.

Key peripherals and features of the MC9S08SH8CPJ include:

  • Analog-to-Digital Converter (ADC) that enables the microcontroller to interface with analog sensors and convert their signals into digital values for processing.
  • Multiple Timer/PWM modules for precise timing operations, event counting, and pulse-width modulation, suitable for motor control and other timing-critical applications.
  • Serial Communication Interface (SCI) and Serial Peripheral Interface (SPI) modules for communication with other microcontrollers, sensors, and peripherals.
  • An Internal Clock Source (ICS) that reduces the need for external clocking components, saving on system cost and complexity.
  • On-chip watchdog timer for system reliability and recovery from fault conditions.

With its integrated power-saving modes, the MC9S08SH8CPJ is designed to optimize power consumption, making it an excellent choice for battery-operated and power-sensitive applications. The microcontroller's robust design includes built-in protection features such as low-voltage detection and illegal opcode detection, which help ensure stable operation under varying conditions.

Developers can also take advantage of the comprehensive development tools and software support provided by NXP, including the CodeWarrior Development Studio, which offers a full-featured integrated development environment (IDE) for coding, debugging, and programming the MC9S08SH8CPJ microcontroller.

Overall, the NXP MC9S08SH8CPJ offers a balance of performance, power efficiency, and advanced features, making it a smart choice for your next embedded system project.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4470 $69.7880
9+ $14.3155 $128.8395
13+ $13.8682 $180.2866
18+ $13.4208 $241.5744
23+ $12.9734 $298.3882
30+ $11.6313 $348.9390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess