EN
  • EN
  • DE

MC9S12A32CFUE

Part No MC9S12A32CFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 80QFP / HCS12 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-QFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Product Status Active
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity I²C, SCI, SPI
Peripherals PWM, WDT
Number of I/O 59
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.35V ~ 5.25V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number MC9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1356489-MC9S12A32CFUE
Ultra Librarian 3D Model Ultra Librarian MC9S12A32CFUE CAD Model

Description

    

Product Overview: NXP MC9S12A32CFUE

    

        The NXP MC9S12A32CFUE is a 16-bit microcontroller that is part of the HCS12 family, designed for automotive and industrial applications requiring high levels of integration and performance. This powerful microcontroller combines a rich set of features with the flexibility to handle a wide range of tasks, making it an excellent choice for complex control systems.    

    

Key Features

    
            
  • Core: The device is built around the HCS12 core, which operates at a frequency of up to 25 MHz, delivering robust processing capabilities for demanding applications.
  •         
  • Memory: It boasts 32KB of flash memory for program storage, along with 2KB of RAM for data processing, ensuring ample space for complex software routines and algorithms.
  •         
  • Advanced Timer: A sophisticated timer system includes a 16-channel, 16-bit timer for precise event management and pulse width modulation (PWM) for motor control and other time-sensitive operations.
  •         
  • Digital Communication Interfaces: Multiple communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I²C are available for robust data exchange with peripheral devices.
  •         
  • Analog-to-Digital Converter: An integrated 8-channel, 10-bit ADC allows for accurate reading of analog signals, essential for sensor data acquisition and real-time control tasks.
  •         
  • Input/Output Ports: The microcontroller features 59 general-purpose I/O ports, providing extensive interfacing capabilities with external circuitry.
  •         
  • Package: The MC9S12A32CFUE is available in an 80-pin QFP package, which is suitable for space-constrained applications while still offering sufficient connectivity.
  •     
    

Applications

    

        The versatility of the MC9S12A32CFUE makes it suitable for a range of applications, including but not limited to automotive control systems, industrial automation, robotics, and embedded systems requiring a high level of integration and computational power. Its robust set of peripherals and interfaces ensures it can adapt to various tasks and communication protocols, making it a highly valuable component in the design of sophisticated electronic systems.    

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess