EN
  • EN
  • DE

MC9S12A512CPVE

Part No MC9S12A512CPVE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit HCS12 CISC 512KB Flash 2.5V/5V Automotive 112-Pin LQFP Tray / IC MCU 16BIT 512KB FLASH 112LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HCS12
Packaging Tray
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CAN, I2C, SCI, SPI
Peripherals PWM, WDT
Number of I/O 91
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 14K x 8
Supply Voltage 2.35 V ~ 5.25 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 112-LQFP
Manufacturer Package 112-LQFP (20x20)
Win Source Part Number 788151-MC9S12A512CPVE
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S12A512
Introduction Date March 13, 2006
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S12A512CPVE CAD Model

Description

Product Overview: MC9S12A512CPVE by NXP

The MC9S12A512CPVE is a sophisticated 16-bit microcontroller from NXP Semiconductors, designed to cater to the demanding requirements of automotive and industrial control systems. As a member of the HCS12 family, this microcontroller integrates a versatile set of features that enable high-performance and cost-effective solutions for complex applications.

Key Features:

  • CPU: The device is built around the HCS12 core, with a maximum CPU frequency of 25 MHz, providing robust processing capabilities for time-sensitive tasks.
  • Memory: It boasts 512 KB of flash memory for program storage, coupled with 14 KB of RAM for dynamic data management, ensuring ample space for complex applications.
  • Digital I/O: The MC9S12A512CPVE offers a rich set of digital input/output options, including up to 91 GPIOs for versatile interfacing with peripherals and external circuits.
  • Timers: An array of timers, including 8-channel and 2-channel 16-bit timers, provide precise timing and control for a range of tasks.
  • Communication Interfaces: A comprehensive suite of communication interfaces is available, including two Serial Communication Interface (SCI) modules, three Serial Peripheral Interface (SPI) modules, and an Inter-Integrated Circuit (I²C) bus, facilitating easy connectivity and data exchange with other devices.
  • Analog-to-Digital Converter: The integrated 16-channel, 10-bit ADC allows for accurate conversion of analog signals into digital data, essential for sensor interfacing and data acquisition.
  • Package: Housed in a 112-pin LQFP package, the microcontroller is designed for space-efficient mounting on printed circuit boards.

Applications:

The versatile feature set of the MC9S12A512CPVE makes it ideal for a wide range of applications, particularly in the automotive sector for engine control units, body control modules, and safety systems. It is also well-suited for industrial control, robotics, and smart sensor systems, where reliability and performance are paramount.

Quality and Reliability:

NXP is known for its commitment to quality, and the MC9S12A512CPVE is no exception. It is designed to meet the rigorous standards of the automotive industry, ensuring high reliability and long-term performance even under harsh operating conditions.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2509 $60.5018
5+ $24.8213 $124.1065
7+ $24.0456 $168.3192
9+ $23.2700 $209.4300
12+ $22.4943 $269.9316
15+ $20.1673 $302.5095
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 229 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess