EN
  • EN
  • DE

MC9S12C32MFAE16

Part No MC9S12C32MFAE16
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MC9S12C Family MC9S12GC Family Reference Manual | IC MCU 16BIT 32KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HCS12
Data Bus Width 16-Bit
Speed 16MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
The number of I/O 31
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 2K x 8
Supply Voltage 2.35V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number MC9S12C32
Manufacturer Pack Quantity 1,250
MSL Level 3 (168 Hours)
Win Source Part Number 1220530-MC9S12C32MFAE16
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S12C32MFAE16 CAD Model

Description

The NXP MC9S12C32MFAE16 is a sophisticated 16-bit microcontroller that combines high-performance data processing capabilities with a suite of advanced features. This microcontroller is part of the HCS12 family, designed to cater to the demanding needs of automotive and industrial control applications. With its integrated peripherals and flexible memory options, the MC9S12C32MFAE16 is a versatile choice for engineers looking to develop robust and efficient systems.

Key Features:

  • CPU: The device is built around the 16-bit HCS12 CPU, which is capable of executing up to 25 MHz, providing the computational power needed for complex tasks.
  • Memory: It comes with 32KB of on-chip flash memory, which is ideal for storing firmware and applications, and 2KB of RAM for dynamic data storage.
  • Advanced Interrupt Capabilities: The microcontroller features an interrupt controller with vector pull capability, ensuring responsive and efficient handling of events and tasks.
  • Digital I/O: Numerous digital input/output pins provide the flexibility to interface with a wide range of sensors, actuators, and other electronic components.
  • Timers: Multiple timers, including a real-time interrupt timer and pulse-width modulators (PWM), offer precise control over timing-related functions.
  • Communication Interfaces: A variety of communication interfaces such as SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface) are available for easy integration into communication networks.
  • Analog-to-Digital Converter (ADC): The onboard ADC allows the microcontroller to process analog signals, which is essential for sensor data acquisition and control systems.
  • Package: The MC9S12C32MFAE16 is offered in a 48-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications.

Applications:

This microcontroller is highly suited for automotive control systems, including engine management, body control modules, and advanced driver-assistance systems (ADAS). It is also widely used in industrial control systems, robotics, and other embedded applications that require a combination of real-time control, reliability, and flexibility.

The NXP MC9S12C32MFAE16 is a robust and feature-rich microcontroller that provides designers with a powerful platform for developing advanced embedded systems. Its comprehensive set of peripherals and high-speed processing capabilities make it an ideal choice for a multitude of sophisticated applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1350 $72.4050
6+ $19.8030 $118.8180
8+ $19.1842 $153.4736
11+ $18.5654 $204.2194
14+ $17.9465 $251.2510
19+ $16.0900 $305.7100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess