EN
  • EN
  • DE

SPM0206HE3-6

Part No SPM0206HE3-6
Manufacturer Knowles
Catalog Microphones
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Knowles
Category Audio Products
Family Microphones
Win Source Part Number 192393-SPM0206HE3-6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPM0206HE3-6 CAD Model

Description

The Knowles SPM0206HE3-6 is a miniature silicon microphone designed for a broad range of applications requiring high-quality audio capture in a compact package. Part of the Knowles SiSonic™ series, it is known for its durability and consistent performance.

Applications:

  • Mobile Phones: Used for clear voice communication, audio recording, and voice assistant interaction.
  • Tablets: Integrated for enhanced audio input capabilities.
  • Laptops: Improves audio quality for video conferencing and voice recording.
  • Wearable Devices: Found in smartwatches, fitness trackers, and other wearables for voice control and audio recording.
  • Bluetooth Headsets: Ensures clear voice transmission in wireless communication devices.
  • Hearing Aids: Provides precise audio capture and amplification in hearing aids.
  • Automotive Systems: Used in in-car communication systems and voice recognition.
  • IoT Devices: Integrated into smart home devices and other IoT applications for voice control and audio monitoring.

Features:

  • High Signal-to-Noise Ratio (SNR): Delivers excellent audio clarity by minimizing background noise.
  • Omnidirectional Polar Pattern: Captures sound equally from all directions, making it suitable for various recording scenarios.
  • Low Power Consumption: Extends battery life in portable devices.
  • Small Form Factor: Enables easy integration into compact devices.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes.
  • High Acoustic Overload Point (AOP): Handles loud sounds without distortion.
  • Analog Output: Provides an analog signal for simplified integration with analog circuitry.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Superior Audio Quality: The high SNR ensures clear and intelligible audio capture, even in noisy environments.
  • Versatile Application: The omnidirectional pattern makes it suitable for a wide range of applications, eliminating the need for precise microphone positioning.
  • Extended Battery Life: Low power consumption allows for longer operation in battery-powered devices.
  • Compact Design: The small form factor enables integration into space-constrained devices without compromising performance.
  • Ease of Integration: SMT compatibility simplifies the manufacturing process.
  • Robust Performance: High AOP ensures that the microphone can handle loud sounds without distortion.
  • Simplified Analog System Design: Analog output streamlines integration with analog systems.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The SPM0206HE3-6 typically operates within a voltage range of 1.5V to 3.6V. Its analog output is designed for direct connection to audio amplifiers or analog-to-digital converters (ADCs). The microphone's sensitivity is carefully calibrated during manufacturing to ensure consistent performance across units. It is engineered to withstand reflow soldering temperatures, making it suitable for high-volume manufacturing processes. Additionally, it offers good immunity to RF interference, ensuring reliable performance in environments with electromagnetic noise.

The Knowles SPM0206HE3-6 is a reliable and high-performance microphone, well-suited for demanding audio applications where size, power consumption, and audio quality are crucial.

You May Also Be Interested in

Knowles
Need more? Email Us
Knowles
Need more? Email Us
Knowles
Need more? Email Us
Knowles
Lowest to $6.2913
Knowles
MIC MEMS DIGITAL PDM OMNI -26DB
Lowest to $0.5571
Knowles
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
Knowles
MIC MEMS ANALOG OMNI -42DB
Lowest to $5.5181
Knowles
SP0103 Series with Integrated Amplifier
Lowest to $3.2617
Knowles
MIC MEMS ANALOG OMNI -38DB
Lowest to $1.2405

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.0998 $68.3992
9+ $14.0309 $126.2781
13+ $13.5920 $176.6960
18+ $13.1543 $236.7774
23+ $12.7154 $292.4542
31+ $11.3999 $353.3969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess