EN
  • EN
  • DE

MC9S12C64CPBE

Part No MC9S12C64CPBE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit HCS12 CISC 64KB Flash 2.5V/5V Automotive 52-Pin LQFP Tray / IC MCU 16BIT 64KB FLASH 52LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HCS12
Packaging Tray
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CAN, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 2.35 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 52-LQFP
Manufacturer Package 52-LQFP (10x10)
Win Source Part Number 788156-MC9S12C64CPBE
Popularity Medium
Supply and Demand Status Balance
Family Name MC9S12C64
Introduction Date March 03, 2006
ECCN EAR99
Country of Origin Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S12C64CPBE CAD Model

Description

    

    The NXP MC9S12C64CPBE is a powerful and versatile 16-bit microcontroller designed to cater to a wide range of applications that demand high levels of performance, reliability, and efficiency. This microcontroller is part of the HCS12 family, which is well-known for its robust architecture, enhanced features, and integration capabilities that make it ideal for automotive and industrial control systems.  

  

Key Features

  
        
  • Core: The device is built around the HCS12 core, which operates at a frequency of up to 25 MHz, delivering the computational power required for complex tasks.
  •     
  • Memory: It comes equipped with 64KB of on-chip flash memory, which provides ample space for application code storage and 2KB of RAM for data processing.
  •     
  • Digital I/O: The MC9S12C64CPBE offers numerous digital I/O ports for interfacing with external devices, sensors, and actuators.
  •     
  • Timers: Integrated timers, including an 8-channel timer module, provide precise timing and control for real-time operations.
  •     
  • Communication Interfaces: Multiple communication interfaces such as SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface) enable the microcontroller to connect with other systems and peripherals.
  •     
  • Analog-to-Digital Converter: An onboard 10-bit ADC allows for accurate analog signal measurement and conversion to digital format.
  •     
  • Package: The device is available in a 52-pin LQFP (Low-profile Quad Flat Package) that optimizes board space and is suitable for compact designs.
  •   
  

Applications

  

    The NXP MC9S12C64CPBE microcontroller is ideal for a range of applications, including but not limited to automotive control systems, industrial automation, robotics, sensor management, and embedded systems requiring a reliable microcontroller with a rich set of features.  

  

Quality and Reliability

  

    NXP Semiconductors is known for its commitment to quality, and the MC9S12C64CPBE is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring high reliability and performance in challenging environments.  

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess