EN
  • EN
  • DE

MC9S12D64MFU

Part No MC9S12D64MFU
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 80QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series HCS12
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals PWM, WDT
Number of I/O 59
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.35V ~ 5.25V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number MC9S12
Standard Package 84 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 739895-MC9S12D64MFU
Ultra Librarian 3D Model Ultra Librarian MC9S12D64MFU CAD Model

Description

    

Product Overview: NXP MC9S12D64MFU Microcontroller

    

The NXP MC9S12D64MFU is a powerful 16-bit microcontroller that is part of the HCS12 family, designed to deliver exceptional performance and flexibility for automotive and industrial applications. This microcontroller integrates a rich set of features and an advanced architecture to cater to the demanding requirements of modern embedded systems.

        

Key Features:

    
            
  • Core: The MC9S12D64MFU is built around the HCS12 CPU, which operates at a frequency of up to 25MHz. This core provides a robust platform for complex computations and control tasks.
  •         
  • Memory: It comes with 64KB of on-chip flash memory, which is ideal for storing application code, and 4KB of RAM for efficient data processing.
  •         
  • Advanced I/O Capabilities: The device offers a range of I/O options including multiple digital I/O ports, analog-to-digital converters (ADCs), and timers that support a variety of applications from motor control to sensor interfacing.
  •         
  • Communication Interfaces: Equipped with multiple communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and CAN (Controller Area Network), the MC9S12D64MFU facilitates easy integration into communication networks.
  •         
  • Robust Design: Designed with an emphasis on reliability, this microcontroller operates within an extended temperature range and includes features such as a watchdog timer and low-voltage detection to ensure stable operation in harsh environments.
  •     
        

Applications:

    

The versatile feature set of the NXP MC9S12D64MFU makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

    
            
  • Automotive control systems
  •         
  • Industrial automation
  •         
  • Robotics
  •         
  • Medical devices
  •         
  • Building and home automation systems
  •     
        

Development Support:

    

NXP provides comprehensive development support for the MC9S12D64MFU, including development tools, software libraries, and reference designs to accelerate the product development process. This ensures that designers can leverage the full potential of the microcontroller and bring their products to market quickly.

        

With its robust design, rich set of peripherals, and extensive development support, the NXP MC9S12D64MFU stands out as a microcontroller that can meet the challenges of today's sophisticated electronic systems.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.7506 $77.2518
6+ $21.1288 $126.7728
9+ $20.4684 $184.2156
12+ $19.8083 $237.6996
16+ $19.1480 $306.3680
21+ $17.1672 $360.5112
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess