EN
  • EN
  • DE

MC9S12DG256BCFU

Part No MC9S12DG256BCFU
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit HCS12 CISC 256KB Flash 2.5V/5V Automotive 80-Pin PQFP / IC MCU 16BIT 256KB FLASH 80QFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HCS12
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CAN, I2C, SCI, SPI
Peripherals PWM, WDT
Number of I/O 59
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 12K x 8
Supply Voltage 2.35 V ~ 5.25 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-QFP
Manufacturer Package 80-QFP (14x14)
Win Source Part Number 788164-MC9S12DG256BCFU
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S12DG256
Introduction Date November 13, 1998
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC9S12DG256BCFU CAD Model

Description

Product Overview: MC9S12DG256BCFU from NXP

The MC9S12DG256BCFU is a sophisticated 16-bit microcontroller that forms part of NXP's HCS12 family of microcontrollers. Designed to cater to the demanding requirements of automotive and industrial applications, this microcontroller offers a robust blend of memory, speed, and I/O capabilities.

Key Features

  • High-Performance CPU: At its core, the MC9S12DG256BCFU is powered by NXP's HCS12 CPU, which operates at a frequency of up to 25 MHz, delivering swift and efficient processing capabilities suitable for a wide range of control tasks.
  • Memory: It boasts an ample 256 KB of flash memory for program storage, complemented by 12 KB of RAM for data processing, ensuring smooth operation and ample space for complex applications.
  • Advanced I/O: The microcontroller features a rich set of I/O options, including 59 general-purpose I/O pins and multiple timers, which provide the flexibility needed to interface with sensors, actuators, and other peripherals.
  • Integrated Peripherals: Onboard peripherals include an 8-channel 10-bit analog-to-digital converter (ADC), two serial communication interfaces (SCI), and a Serial Peripheral Interface (SPI) for enhanced connectivity and data exchange.
  • Robust Design: Built to withstand harsh conditions, the MC9S12DG256BCFU operates within a temperature range of -40°C to 125°C and is available in a 80-QFP (Quad Flat Package) form factor, ensuring reliable performance in automotive and industrial environments.

Applications

The MC9S12DG256BCFU is an ideal choice for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Motor control

Support and Resources

NXP provides extensive support for the MC9S12DG256BCFU, including technical documentation, development tools, and software libraries. Engineers and developers can access a wealth of resources to facilitate product development and streamline the integration of this microcontroller into their projects.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess