EN
  • EN
  • DE

MC9S12DJ64CFUE

Part No MC9S12DJ64CFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor HCS12
Part Core Size 16-Bit
Speed(Frequency) 25MHz
Number of I/O 59
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 4K x 8
Supply Voltage - Operating 2.35 V to 5.25 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-QFP (14x14)
Win Source Part Number 1074419-MC9S12DJ64CFUE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9S12DJ64CFUE CAD Model

Description

Product Overview: NXP MC9S12DJ64CFUE Microcontroller

The NXP MC9S12DJ64CFUE is a highly sophisticated 16-bit microcontroller that is part of the HCS12 family, designed to offer an optimal balance between performance, power consumption, and system integration. This microcontroller is ideal for automotive and industrial applications that require complex real-time control and interfacing capabilities.

Key Features:

  • Core: The MC9S12DJ64CFUE is built around the 16-bit HCS12 CPU which is capable of speeds up to 25 MHz, providing robust processing power for complex algorithms and control tasks.
  • Memory: It comes with 64KB of on-chip flash memory, which is highly reliable and suitable for storing firmware and applications that can be updated in the field. Additionally, it includes 4KB of RAM for dynamic data storage and processing.
  • Advanced I/O Capabilities: The microcontroller features a rich set of input/output options including digital I/O lines, multiple serial communication interfaces (SCI, SPI), and an Inter-IC (I²C) bus interface, enabling connectivity with a wide range of peripherals and sensors.
  • Integrated Analog Modules: It has an onboard analog-to-digital converter (ADC) with multiple channels for interfacing with analog sensors and an integrated analog comparator for real-time signal comparison.
  • Timers: Multiple 16-bit timers are available, providing precise timing and control for applications requiring PWM, input capture, or output compare functionalities.
  • Enhanced System Protection: Features like low voltage detection, watchdog timer, and a clock monitor help to ensure reliable operation under varying conditions.
  • Packaging: The MC9S12DJ64CFUE comes in an 80-QFP package, which is suitable for space-constrained applications while still offering sufficient pin access for complex tasks.

Applications:

The versatility of the MC9S12DJ64CFUE makes it a prime choice for a wide range of applications. It is particularly well-suited for automotive control systems, including engine management and body control modules. In the industrial sector, it can be used in process control, robotics, and automation systems where reliable real-time performance is crucial.

Overall, the NXP MC9S12DJ64CFUE microcontroller is engineered to meet the demands of advanced embedded systems, providing designers with a flexible platform to build sophisticated and reliable products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.7648 $61.5296
5+ $25.2429 $126.2145
8+ $24.4540 $195.6320
10+ $23.6653 $236.6530
13+ $22.8764 $297.3932
17+ $20.5100 $348.6700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess