EN
  • EN
  • DE

PMV22EN,215

Part No PMV22EN,215
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 5.2A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 5.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 13nC @ 10V
Max Input Capacitance 480pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 510mW (Ta)
Maximum Rds On at Id,Vgs 22 mOhm @ 5.2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 004415-PMV22EN,215
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian PMV22EN,215 CAD Model

Description

The PMV22EN,215 is a state-of-the-art N-channel TrenchMOS™ logic level FET from NXP Semiconductors, designed to deliver high efficiency and performance for a wide range of applications. This product is part of NXP's extensive portfolio of field-effect transistors, which are known for their low threshold voltage and high-speed switching capabilities.

Key Features

  • Low Threshold Voltage: The PMV22EN,215 features a low threshold voltage, making it suitable for logic level applications. This allows for direct operation from logic-level voltages, such as those found in microcontrollers, without the need for level-shifting circuits.
  • High Efficiency: With its low on-state resistance (R<sub>DS(on)), the PMV22EN,215 ensures minimal power loss during operation, which translates to higher efficiency in power management tasks.
  • Fast Switching: The device is designed for fast switching, which is crucial for applications that require quick response times, such as power supplies and DC-DC converters.
  • Robust Thermal Performance: The PMV22EN,215 is encapsulated in a small, leadless package that provides excellent thermal performance and reduces the PCB space required.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D), making it ideal for handling high-current loads.

Applications

The versatility of the PMV22EN,215 makes it suitable for a broad range of applications, including:

  • Load switching
  • Power management
  • DC-DC converters
  • Battery management systems
  • Motor control circuits

Product Specifications

Parameter Value Package SOT-23 Threshold Voltage (V<sub>GS(th)) 1.0 V (typ) On-State Resistance (R<sub>DS(on)) 20 mΩ (max) Continuous Drain Current (I<sub>D) 6.3 A Power Dissipation (P<sub>D) 1.25 W

With its robust design and advanced technology, the PMV22EN,215 from NXP Semiconductors is an excellent choice for designers looking for a reliable and efficient MOSFET for their next project.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.1806 $68.7224
9+ $14.0979 $126.8811
13+ $13.6567 $177.5371
18+ $13.2167 $237.9006
23+ $12.7755 $293.8365
31+ $11.4541 $355.0771
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess