EN
  • EN
  • DE

MC9S12E256CFUE

Part No MC9S12E256CFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit HCS12 CISC 256KB Flash 3.3V/5V 80-Pin PQFP Tray / IC MCU 16BIT 256KB FLASH 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HCS12
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity EBI/EMI, I2C, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 60
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2.35 V ~ 2.75 V
Data Converters A/D 16x10b; D/A 2x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-QFP
Manufacturer Package 80-QFP (14x14)
Win Source Part Number 788169-MC9S12E256CFUE
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S12E256
Introduction Date May 18, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC9S12E256CFUE CAD Model

Description

Product Overview: MC9S12E256CFUE

The MC9S12E256CFUE is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding needs of automotive and industrial applications. This 16-bit MCU is part of the HCS12 family, which is well-known for its robust architecture, rich feature set, and flexibility, making it an ideal choice for a wide range of embedded systems.

Key Features

  • Core: The MC9S12E256CFUE is built around the HCS12 core, which operates at a frequency of up to 25 MHz. This core provides a balanced combination of processing power and energy efficiency, ensuring reliable performance for time-critical tasks.
  • Memory: It comes equipped with 256 KB of flash memory and 12 KB of RAM, allowing for ample space for application code and data storage.
  • Advanced Timer: The MCU includes a complex timer module that supports multiple channels for input capture, output compare, and pulse-width modulation (PWM), which is essential for precise control in motor control and other timing-sensitive applications.
  • Communication Interfaces: A variety of communication protocols are supported, including multiple SCI (Serial Communication Interface) channels, SPI (Serial Peripheral Interface), and I2C, ensuring versatile connectivity options for peripheral devices.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with multiple channels offers the capability to convert analog signals into digital data for processing, which is crucial for sensor-based applications.
  • Package: The MCU is available in an 80-pin QFP (Quad Flat Package), which is suitable for surface-mount technology and provides a compact footprint for space-constrained applications.

Applications

The MC9S12E256CFUE is designed to meet the rigorous demands of automotive control systems, including engine management, transmission control, and body electronics. Additionally, its robust feature set makes it highly suitable for industrial control, home automation, and a wide range of other embedded applications that require high reliability and performance.

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The MC9S12E256CFUE is manufactured to meet stringent automotive industry standards, ensuring long-term reliability and performance under harsh operating conditions.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess