EN
  • EN
  • DE

MMBT2907AW

Part No MMBT2907AW
Manufacturer Weitron Technology
Description PNP General Purpose Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Weitron Technology
Win Source Part Number 1224950-MMBT2907AW
Manufacturer Homepage www.weitron.com.tw
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian MMBT2907AW CAD Model

Description

The MMBT2907AW is a surface-mount PNP bipolar junction transistor (BJT) from Weitron Technology. This transistor is designed for switching and amplifier applications in a wide range of electronic circuits. Its small size and excellent performance characteristics make it suitable for use in compact electronic devices.

Applications:

  • Small Signal Amplification: Used for amplifying low-level signals in audio and instrumentation circuits.
  • Switching Circuits: Employed as a switch in various electronic circuits.
  • Load Driver: Can drive small loads such as LEDs and relays.
  • Complementary Circuits: Used in conjunction with NPN transistors in push-pull amplifiers and other complementary circuits.
  • Portable Devices: Suitable for use in mobile phones, tablets, and other portable electronic devices.

Features:

  • PNP Transistor: A PNP type bipolar junction transistor.
  • Surface Mount Package: Designed for surface mounting on printed circuit boards (PCBs).
  • Low Saturation Voltage: Offers low collector-emitter saturation voltage.
  • High Current Gain: Provides a high current amplification factor (hFE).
  • Fast Switching Speed: Enables rapid switching in high-speed circuits.

Benefits:

  • Efficient Switching: Allows for efficient and fast switching operation.
  • Good Amplification: Provides adequate current gain for amplification applications.
  • Compact Design: Small surface-mount package allows for high-density PCB designs.
  • Reliable Performance: Weitron Technology's manufacturing ensures robust and reliable operation.
  • Versatile Applications: Suitable for a wide range of general-purpose applications.

Additional Details:

The MMBT2907AW is commonly used in circuits that require a PNP transistor for either switching or amplification. Its low saturation voltage minimizes the voltage drop across the transistor when it is in the 'on' state, improving circuit efficiency. The high current gain (hFE) allows for effective amplification of small signals. The surface-mount package facilitates automated assembly and high-density PCB layouts. When using the MMBT2907AW, it is essential to refer to the manufacturer's datasheet for precise voltage and current ratings to ensure the transistor operates within its safe operating area. Key parameters include maximum collector-emitter voltage (VCEO), maximum collector current (IC), and power dissipation (PD).

Additionally, the MMBT2907AW is often used in conjunction with an NPN transistor, such as the MMBT2222A, in complementary symmetry circuits. Its compact size and reliable performance make it a popular choice for both consumer and industrial electronic applications. It's also frequently used in circuits that perform logic functions or drive other components like LEDs or small motors. Proper thermal management and adherence to the datasheet specifications are crucial for ensuring long-term reliability.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
4,505+ $0.0129 $58.1145
9,620+ $0.0120 $115.4400
14,855+ $0.0117 $173.8035
21,280+ $0.0109 $231.9520
27,780+ $0.0104 $288.9120
34,885+ $0.0099 $345.3615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,800 pieces
MOQ: 4505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess