EN
  • EN
  • DE

MC9S12GC32CPBE

Part No MC9S12GC32CPBE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit HCS12 CISC 32KB Flash 2.5V/5V Automotive 52-Pin LQFP Tray / IC MCU 16BIT 32KB FLASH 52LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HCS12
Packaging Tray
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 2.35 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 52-LQFP
Manufacturer Package 52-LQFP (10x10)
Win Source Part Number 788172-MC9S12GC32CPBE
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S12GC32
Introduction Date March 03, 2006
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S12GC32CPBE CAD Model

Description

The MC9S12GC32CPBE is a sophisticated 16-bit microcontroller from NXP Semiconductors, crafted to meet the rigorous demands of automotive and industrial control applications. This high-performance microcontroller is part of the HCS12 family, which is renowned for its integration of a rich feature set and ease of use.

Key Features:

  • Core: The MC9S12GC32CPBE is built around the HCS12 core, which operates at a frequency of up to 25 MHz, providing robust processing capabilities for complex tasks.
  • Memory: It offers 32KB of on-chip flash memory, which is ideal for storing application code, and 2KB of RAM for dynamic data storage.
  • Digital I/O: The device includes numerous digital input/output channels, enabling it to interface with a wide array of sensors, actuators, and other digital components.
  • Advanced Interrupts: Equipped with an advanced interrupt module, the microcontroller ensures timely response to external and internal events, enhancing real-time performance.
  • Timers: It features multiple timers including an 8-channel, 16-bit timer module for precise event measurement and control.
  • Analog-to-Digital Converter (ADC): The inclusion of a 10-bit ADC allows for accurate conversion of analog signals to digital, facilitating the processing of sensor data.
  • Communication Interfaces: With integrated support for CAN, SPI, and I²C, the MC9S12GC32CPBE provides versatile options for serial communication.
  • Package: This microcontroller comes in an 80-pin QFP package, which is suitable for space-constrained applications while still offering ample I/O options.

Applications:

The MC9S12GC32CPBE is designed for a broad spectrum of applications, including but not limited to automotive control systems, robotics, industrial control, sensor management, and embedded systems that require a combination of real-time capabilities, communication, and processing power.

Quality and Reliability:

NXP's commitment to quality ensures that the MC9S12GC32CPBE microcontroller is manufactured to the highest standards, offering reliable performance in even the most challenging environments.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0503 $60.2012
10+ $12.3490 $123.4900
15+ $11.9632 $179.4480
20+ $11.5773 $231.5460
26+ $11.1914 $290.9764
35+ $10.0336 $351.1760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess