EN
  • EN
  • DE

MC9S12XD64CAA

Part No MC9S12XD64CAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 80QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HCS12X
Data Bus Width 16-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 59
Program Memory Size 64KB
Program Memory Type FLASH
EEPROM Size 1K x 8
Date RAM Size 4K x 8
Supply Voltage 2.35V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-QFP
Supplier Device Package 80-QFP (14x14)
Family Part Number MC9S12XD64
Manufacturer Pack Quantity 420
MSL Level 3 (168 Hours)
Win Source Part Number 732519-MC9S12XD64CAA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9S12XD64CAA CAD Model

Description

The MC9S12XD64CAA is a sophisticated microcontroller unit (MCU) from NXP's HCS12X family of 16-bit devices. This MCU is designed to cater to the demanding requirements of automotive and industrial applications, offering a robust blend of memory, peripherals, and features that enable complex and safety-critical tasks to be performed with reliability and efficiency.

At the heart of the MC9S12XD64CAA is the HCS12X CPU, which operates at a frequency of up to 50MHz. This CPU is compatible with the HCS12 instruction set and includes the XGATE coprocessor, a powerful feature that enhances the processing capabilities of the MCU by offloading and managing interrupt events, thereby reducing the CPU load and increasing system performance.

The MCU comes with 64KB of flash memory, providing ample space for application code and data storage, and 4KB of RAM for efficient data manipulation. The flash memory is designed with NXP's Flash Module, which allows for in-circuit programming and debugging, making development and maintenance tasks more straightforward.

Connectivity and interface options are abundant on the MC9S12XD64CAA. It includes a rich set of peripherals such as multiple SCI (Serial Communication Interface) channels, SPI (Serial Peripheral Interface) modules, and I2C (Inter-Integrated Circuit) for communication with other devices and sensors. Additionally, it features several 16-bit timers, PWM (Pulse Width Modulation) channels, and ADC (Analog-to-Digital Converter) channels, providing the necessary tools for precise control and measurement in various applications.

Safety and reliability are paramount in the design of the MC9S12XD64CAA. It includes features like a Watchdog Timer and a Low Voltage Detect circuit, ensuring the system remains operational even under adverse conditions. The MCU also supports Error Correction Code (ECC) on the flash memory, enhancing data integrity and system robustness.

Overall, the NXP MC9S12XD64CAA is a highly capable microcontroller that offers a balanced combination of performance, memory, and peripheral sets, making it an excellent choice for advanced automotive control systems, industrial control applications, and any scenario requiring a reliable and powerful MCU.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess