EN
  • EN
  • DE

MCF51JE128VLK

Part No MCF51JE128VLK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80FQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Coldfire V1 series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 80-FQFP (12x12)
Manufacturer NXP
Series MCF51JE
Package Tray
Part Status Obsolete
Core Processor Coldfire V1
Core Size 32-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, SCI, SPI, USB OTG
Peripherals LVD, PWM, WDT
Number of I/O 47
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 12x12b; D/A 1x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 80-LQFP
Case / Package 80-FQFP (12x12)
Family Name MCF51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 960
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926477-MCF51JE128VLK
Ultra Librarian 3D Model Ultra Librarian MCF51JE128VLK CAD Model

Description

The NXP MCF51JE128VLK is a robust microcontroller designed to cater to a wide range of embedded applications. This product is part of NXP's MCF51JE series, which is known for its high performance and integration features. The MCF51JE128VLK is built on the V1 ColdFire core, offering a perfect blend of low power consumption and high processing speed, making it ideal for industrial control, medical devices, home automation, and many other applications.

Key Features

  • Core: V1 ColdFire Core with up to 50.33 MHz bus speed.
  • Flash Memory: 128 KB flash memory allows for ample space to store application code.
  • RAM: 16 KB RAM provides sufficient temporary data storage for smooth operation.
  • Digital Communication Modules: Includes I2C, SPI, and two UARTs for versatile serial communication.
  • Timers: Multiple timing systems including an 8-channel 16-bit timer, 2-channel 16-bit periodic interrupt timers, and a real-time counter.
  • Analog Modules: Features a 12-bit analog-to-digital converter (ADC) with up to 16 channels, enhancing its capability for sensor interfacing.
  • Operating Voltage: Supports a wide range of operating voltages from 2.7V to 5.5V.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +85°C.
  • Package: Available in a 80 LQFP package, which is suitable for space-constrained applications.
  • Additional Features: Includes a background debugging system, single-wire debugging interface, and a cyclic redundancy check (CRC) engine to ensure data integrity.

Applications

The MCF51JE128VLK is versatile enough to fit into a multitude of applications. Its robust feature set is particularly well-suited for:

  • Industrial Control Systems
  • Medical Monitoring Devices
  • Home and Building Automation
  • Automotive Control Systems
  • Consumer Electronics

Conclusion

The NXP MCF51JE128VLK is a powerful microcontroller that offers a rich set of features for designers looking to develop sophisticated embedded systems. Its combination of processing power, memory, and versatile peripherals, packaged in a compact form factor, makes it a valuable component for any embedded application requiring reliability and efficiency.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess