EN
  • EN
  • DE

MCF51JM32VLH

Part No MCF51JM32VLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCF51JM128 ColdFire Microcontroller | IC MCU 32BIT 32KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V1
Data Bus Width 32-Bit
Speed 50MHz
Connectivity CANbus, I2C, SCI, SPI, USB OTG
Peripherals LVD, PWM, WDT
The number of I/O 51
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MCF51JM32
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 1220613-MCF51JM32VLH
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF51JM32VLH CAD Model

Description

Introducing the NXP MCF51JM32VLH Microcontroller

The NXP MCF51JM32VLH is a highly integrated, versatile microcontroller designed for embedded applications requiring low power consumption and high performance. This microcontroller is a part of the MCF51JM series, which is built on the V1 ColdFire core, offering a perfect blend of energy efficiency and computational power.

Key Features

  • 32-bit V1 ColdFire Core: At the heart of the MCF51JM32VLH is the 32-bit V1 ColdFire core, which delivers a powerful computing experience for embedded systems, with a maximum operating frequency of 50 MHz.
  • Memory: The device comes with 32 KB of flash memory, ensuring ample space for application code, and 2 KB of RAM for efficient data processing.
  • Robust Connectivity: It includes a variety of communication interfaces such as USB 2.0 full-speed device controller, two UARTs, SPI, I2C, and CAN, making it highly adaptable to a range of peripheral devices.
  • Rich Peripheral Set: The microcontroller boasts an array of peripherals including an 8-channel 12-bit ADC, a 2-channel 12-bit DAC, and a TPM (Timer/PWM Module) for accurate timing and control applications.
  • Low Power Consumption: Designed for power-sensitive applications, the MCF51JM32VLH features several power-saving modes, including stop and wait modes, which significantly reduce power consumption when the MCU is not in full operation.

Applications

The NXP MCF51JM32VLH is ideal for a range of applications, particularly those in the industrial, medical, and consumer electronics sectors. Its robust feature set makes it suitable for motor control, portable medical devices, industrial control systems, and smart sensors.

Development Support

Developers can take advantage of NXP's comprehensive suite of development tools for the MCF51JM series, including software libraries, development boards, and integrated development environments (IDEs) for efficient coding, debugging, and testing of applications.

Package and Quality

The MCF51JM32VLH is available in a 64-pin LQFP package, ensuring a compact footprint for space-constrained applications. It is also backed by NXP's commitment to quality, offering reliability and performance for mission-critical applications.

Overall, the NXP MCF51JM32VLH is a powerful microcontroller that offers a balanced combination of performance, power efficiency, and a rich set of features, making it a go-to choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4336 $59.0352
17+ $6.9198 $117.6366
26+ $6.7036 $174.2936
36+ $6.4873 $233.5428
47+ $6.2711 $294.7417
62+ $5.6223 $348.5826
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess