EN
  • EN
  • DE

MCF51QM128VLH

Part No MCF51QM128VLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCF51QM128 | IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V1
Data Bus Width 32-Bit
Speed 50MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 48
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 2x16b, 18x16b; D/A 1x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MCF51QM128
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1220626-MCF51QM128VLH
Manufacturer Homepage www.freescale.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Industrial, Security, Wireless, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian MCF51QM128VLH CAD Model

Description

Product Overview: NXP MCF51QM128VLH Microcontroller

The NXP MCF51QM128VLH is a highly integrated, versatile microcontroller designed to cater to a wide range of applications, from industrial control systems to medical devices. As part of the MCF51QM family, this microcontroller combines the robustness of NXP's ColdFire V1 core with advanced peripherals and connectivity options, making it an ideal solution for designers looking for a balance between performance and power efficiency.

Key Features:

  • CPU: At the heart of the MCF51QM128VLH lies a 32-bit ColdFire V1 core, which operates at up to 50 MHz, delivering the computational power required for complex tasks without compromising on power consumption.
  • Memory: This microcontroller comes with 128 KB of on-chip flash memory, which is complemented by 16 KB of SRAM, providing ample space for application code and data storage.
  • Advanced Peripherals: The device includes a rich set of peripherals, including multiple serial communication interfaces such as I2C, SPI, and UARTs, alongside an array of timers, an 8-channel 12-bit ADC, and a 2-channel 12-bit DAC for analog interfacing.
  • Connectivity: With its integrated CAN 2.0B controller, the MCF51QM128VLH is well-suited for applications requiring robust field communication, such as automotive and industrial networks.
  • Power Management: The microcontroller features several power-saving modes, including stop and wait modes, which help to reduce power consumption when the device is idle or running at lower frequencies.

Applications:

The versatility of the MCF51QM128VLH makes it suitable for a diverse set of applications. It is particularly well-suited for:

  • Industrial control systems
  • Home automation
  • Medical monitoring devices
  • Automotive control units
  • Embedded systems requiring a graphical user interface

Development Support:

Developers can jumpstart their projects with the comprehensive suite of development tools available for the MCF51QM128VLH, including IDEs, compilers, and debuggers. Additionally, NXP provides software libraries and real-time operating system (RTOS) support to streamline the development process.

With its combination of performance, connectivity, and power efficiency, the NXP MCF51QM128VLH microcontroller stands as a robust platform for building sophisticated and reliable embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2613 $67.5678
13+ $9.2400 $120.1200
20+ $8.9513 $179.0260
27+ $8.6625 $233.8875
35+ $8.3738 $293.0830
47+ $7.5075 $352.8525
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,773 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess