EN
  • EN
  • DE

MCF51QU32VHS

Part No MCF51QU32VHS
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 44MAPLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Coldfire V1 series Microcontroller IC 32-Bit 50MHz 32KB (32K x 8) FLASH 44-MAPLGA (5x5)
Manufacturer NXP
Series MCF51Qx
Package Tray
Core Processor Coldfire V1
Core Size 32-Bit
Speed 50MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 31
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 11x12b; D/A 1x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 44-VFLGA Exposed Pad
Case / Package 44-MAPLGA (5x5)
Family Name MCF51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926482-MCF51QU32VHS
Ultra Librarian 3D Model Ultra Librarian MCF51QU32VHS CAD Model

Description

Introducing the NXP MCF51QU32VHS Microcontroller

The NXP MCF51QU32VHS is a highly integrated, versatile microcontroller designed to meet the needs of a wide array of embedded systems. This powerful MCU is part of the MCF51Qx series, renowned for its exceptional performance and reliability. It is built on the V1 ColdFire core, which delivers a perfect balance between processing power and energy efficiency, making it ideal for cost-sensitive and power-conscious applications.

Key Features of MCF51QU32VHS

  • Core: V1 ColdFire core with up to 50 MHz CPU frequency for efficient processing.
  • Memory: Includes 32 KB of flash memory and 2 KB of SRAM, supporting complex applications and data storage needs.
  • Digital Peripherals: Offers a range of digital peripherals such as multiple general-purpose timers, Real-Time Clock (RTC), and a Periodic Interrupt Timer (PIT), enhancing its functionality in time-sensitive tasks.
  • Analog Modules: Equipped with a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, providing precise sensing and measurement capabilities for various analog signals.
  • Communication Interfaces: Features multiple communication interfaces, including I²C, SPI, and SCI (UART), facilitating easy integration with other components and peripherals.
  • Package: Available in a compact 64-QFN package, ensuring a small footprint for space-constrained applications.
  • Operating Voltage: Supports an operating voltage range from 1.8V to 3.6V, catering to low-power requirements.
  • Temperature Range: Operates within an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.

With its robust set of features, the MCF51QU32VHS is an excellent choice for a variety of applications, including industrial control, consumer electronics, medical devices, and Internet of Things (IoT) products. Its integration of numerous peripherals and interfaces, coupled with its low-power consumption and high-performance ColdFire core, provides developers with a flexible platform to build sophisticated and efficient systems.

Whether you are designing a complex control system or a simple IoT node, the NXP MCF51QU32VHS microcontroller offers the capabilities and performance to bring your innovations to life. Its ease of use, combined with extensive support and documentation from NXP, ensures a smooth development process from prototype to production.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess