EN
  • EN
  • DE

MCF51QU64VLF

Part No MCF51QU64VLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Advance Information Temperature range (ambient): -40°C to 105°C | IC MCU 32BIT 64KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V1
Data Bus Width 32-Bit
Speed 50MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 35
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 13x12b; D/A 1x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number MCF51QU64
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1220630-MCF51QU64VLF
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF51QU64VLF CAD Model

Description

NXP MCF51QU64VLF Microcontroller

The NXP MCF51QU64VLF is a highly integrated, versatile microcontroller designed to meet the needs of a wide array of applications. Built around a 32-bit ColdFire V1 core, this microcontroller offers an excellent balance of cost, power consumption, and processing capabilities, making it well-suited for industrial control, medical devices, home automation, and many other embedded systems.

Key Features

  • Core: 32-bit ColdFire V1 CPU, providing a robust platform for embedded processing with a maximum CPU frequency of 50MHz.
  • Memory: Equipped with 64KB of flash memory and 4KB of RAM, this microcontroller can handle complex programs and intermediate data processing tasks.
  • Digital Peripherals: Includes multiple digital communication interfaces such as I2C, SPI, and UARTs, allowing for easy integration with other digital components and systems.
  • Analog Peripherals: Features an analog-to-digital converter (ADC) with up to 12 channels, enabling the microcontroller to interface with analog sensors and transducers.
  • Timers: Comes with multiple timers, including an RTC (Real-Time Clock), PWM (Pulse Width Modulation) modules, and an 8-channel timer/pulse-width modulator (TPM) for accurate timing operations.
  • Power Efficiency: Supports various power-saving modes, which are critical for battery-powered or energy-sensitive applications.
  • Packaging: Available in a 64-LQFP (Low-Profile Quad Flat Package) that is conducive to space-constrained designs.
  • Operating Voltage: Designed to operate within a range of 1.8V to 3.6V, catering to low-power requirements.
  • Operating Temperature: Can function within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

The MCF51QU64VLF microcontroller is an excellent choice for designers who require a compact, low-power, yet powerful MCU. It is particularly well-suited for applications such as:

  • Industrial control systems
  • Medical monitoring devices
  • Home automation
  • Portable instrumentation
  • Automotive control units

With its robust set of features and capabilities, the NXP MCF51QU64VLF is a microcontroller that offers a scalable and flexible solution for a multitude of embedded design challenges.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5271 $60.7981
26+ $4.5350 $117.9100
40+ $4.3933 $175.7320
55+ $4.2516 $233.8380
71+ $4.1099 $291.8029
95+ $3.6847 $350.0465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess