EN
  • EN
  • DE

MCF5206CAB25A

Part No MCF5206CAB25A
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MCU 32BIT ROMLESS 160QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Coldfire V2 Microprocessor IC series 1 Core, 32-Bit 25MHz 160-QFP (28x28)
Manufacturer NXP
Series MCF520x
Package Tray
Part Status Obsolete
Core Processor Coldfire V2
Speed 25MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 160-BQFP
Case / Package 160-QFP (28x28)
Family Name MCF5206
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 168
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926484-MCF5206CAB25A
Ultra Librarian 3D Model Ultra Librarian MCF5206CAB25A CAD Model

Description

NXP MCF5206CAB25A Microcontroller

The NXP MCF5206CAB25A is a highly integrated microcontroller that is part of the MCF520x family, designed to provide a cost-effective solution for managing embedded control applications. This powerful microcontroller combines the functionality of a 32-bit CPU with high-performance peripherals, making it an ideal choice for a wide range of applications, including industrial control, medical devices, automotive systems, and networking equipment.

Key Features of MCF5206CAB25A

  • Core: At the heart of the MCF5206CAB25A is a 32-bit ColdFire V2 core that operates at 25 MHz, delivering the processing power needed for complex and time-sensitive tasks.
  • Memory: The microcontroller comes with integrated memory management units (MMUs) that support full operating systems and provide a smooth multitasking environment. It also includes 512 bytes of RAM and 512 bytes of ROM.
  • Communication Interfaces: To ensure versatile connectivity, the MCF5206CAB25A features multiple communication interfaces, including UART, Queued Serial Peripheral Interface (QSPI), and Timer Processing Units (TPU).
  • Input/Output: The device offers an assortment of I/O options for interfacing with external devices, providing greater flexibility in system design.
  • On-Chip Peripherals: A range of on-chip peripherals, such as timers, DMA controllers, and interrupt controllers, enhance the functionality of the microcontroller and reduce the need for additional external components.
  • Power Consumption: Designed with power efficiency in mind, the MCF5206CAB25A is suitable for applications where power consumption is a critical factor.
  • Packaging: The microcontroller is available in a 160-pin QFP (Quad Flat Package), which is conducive to space-constrained applications.

Applications

The versatility of the MCF5206CAB25A makes it well-suited for a variety of applications. Its robust architecture and comprehensive feature set enable it to support complex tasks in industrial automation, such as motor control and process monitoring. In the automotive sector, it can manage engine control units and other vehicle diagnostics. Its reliability and processing capabilities also make it a good fit for medical devices that require precise control and data acquisition.

Overall, the NXP MCF5206CAB25A microcontroller is a powerful and versatile component that offers a balanced combination of performance, integration, and cost-effectiveness, making it an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess