EN
  • EN
  • DE

MCF52256CVN66

Part No MCF52256CVN66
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor Coldfire V2
Part Core Size 32-Bit
Speed(Frequency) 66MHz
Number of I/O 96
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-MAPBGA (13x13)
Win Source Part Number 1074506-MCF52256CVN66
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCF52256CVN66 CAD Model

Description

The NXP MCF52256CVN66 is a highly integrated, versatile microcontroller that is part of the MCF5225x family, designed to cater to a wide range of embedded applications. This microcontroller is built around the 32-bit ColdFire V2 core, which is known for its high performance and low power consumption.

Key Features

  • Core: 32-bit ColdFire V2
  • Speed: 66 MHz
  • Flash Memory: 256 KB, which is ideal for storing large applications and data.
  • RAM: 64 KB, providing sufficient space for variables and stack during runtime.
  • Connectivity: Includes Ethernet, CAN, USB, and multiple serial interfaces for comprehensive communication options.
  • Timers: Multiple timers including PIT, PWM, and GPT for precise event management and signal generation.
  • Analog-to-Digital Converter (ADC): 12-bit resolution with multiple channels for accurate analog signal measurement.
  • Package: Available in a 144-LQFP package, which allows for a compact design footprint.
  • Operating Voltage: 3.0V to 3.6V, which is suitable for low-power applications.
  • Temperature Range: Industrial temperature range, making it suitable for harsh environments.

Applications

The MCF52256CVN66 microcontroller is ideal for a broad range of applications due to its rich feature set. It is particularly well-suited for industrial control systems, home automation, medical devices, and automotive systems due to its robustness and reliability. Its Ethernet and CAN support make it perfect for networked applications that require real-time data exchange and control.

Development Support

NXP provides extensive support for the MCF52256CVN66 with a comprehensive suite of development tools. This includes integrated development environments (IDEs), software libraries, and real-time operating system (RTOS) support, which accelerates the development process and helps bring products to market faster. Additionally, the microcontroller is supported by a range of evaluation and development boards, making prototyping and testing more efficient.

Conclusion

In conclusion, the NXP MCF52256CVN66 microcontroller is a powerful and flexible solution for developers looking to create sophisticated embedded systems. With its advanced features, connectivity options, and strong development support, it stands as a top choice for engineers in a variety of industries.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.9062 $75.6248
8+ $15.5128 $124.1024
12+ $15.0277 $180.3324
16+ $14.5438 $232.7008
21+ $14.0587 $295.2327
28+ $12.6045 $352.9260
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess