EN
  • EN
  • DE

MCF5407AI220

Part No MCF5407AI220
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 208FQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Part Status Obsolete (End Of Life)
Core Processor Coldfire V4
Core Size 32-Bit
Speed 220MHz
Connectivity EBI/EMI, I2C, UART/USART
Peripherals DMA, WDT
Number of I/O 16
Program Memory Type ROMless
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 3.6V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 208-BFQFP
Supplier Device Package 208-FQFP (28x28)
Part Number Series MCF5407
Manufacturer Pack Quantity 120
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813687-MCF5407AI220
Ultra Librarian 3D Model Ultra Librarian MCF5407AI220 CAD Model

Description

The NXP MCF5407AI220 is a high-performance microprocessor that is part of the ColdFire family of 32-bit microcontrollers. This integrated circuit is designed to deliver exceptional computing power and efficiency, making it an ideal choice for embedded control applications in various industries, including automotive, industrial control, and consumer electronics.

Key Features:

  • Core: The MCF5407AI220 features a ColdFire V4 core, which is known for its high code density and reduced power consumption. The core operates at a speed of up to 220 MHz, providing robust performance for complex computational tasks.
  • Memory Management: It includes a Memory Management Unit (MMU) that supports full virtual memory implementations, allowing for more sophisticated operating systems and applications to be used.
  • Cache: With an integrated instruction and data cache, this microprocessor ensures smooth and efficient processing by reducing access times to frequently used data and instructions.
  • On-Chip Peripherals: The MCF5407AI220 comes with a variety of built-in peripherals, including DMA controllers, timers, and communication interfaces such as UART and Queued Serial Peripheral Interface (QSPI), which simplifies design and reduces the need for external components.
  • Connectivity: This microprocessor supports Ethernet, allowing for easy integration into networked systems and facilitating communication with other devices.

Applications:

The versatility of the MCF5407AI220 makes it suitable for a wide range of applications. It is commonly used in:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Networking equipment
  • Medical devices

Technical Specifications:

Parameter Value Core ColdFire V4 Frequency 220 MHz Operating Temperature -40°C to +85°C Package 256-pin MAPBGA

Overall, the NXP MCF5407AI220 is a powerful and flexible microprocessor that provides the necessary performance and features for demanding embedded applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess