EN
  • EN
  • DE

MCHSC705C8ACFBE

Part No MCHSC705C8ACFBE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC05 CISC 8KB EPROM 3.3V/5V 44-Pin PQFP Tray / IC MCU 8BIT 8KB OTP 44QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC05
Packaging Tray
Core Processor HC05
Core Size 8-Bit
Speed 4MHz
Connectivity SCI, SPI
Peripherals POR, WDT
Number of I/O 24
Program Memory Size 8KB (8K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 304 x 8
Supply Voltage 3 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-QFP
Manufacturer Package 44-QFP (10x10)
Win Source Part Number 788226-MCHSC705C8ACFBE
Popularity Medium
Supply and Demand Status Limited
Family Name MCHSC705C8A
Introduction Date September 27, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCHSC705C8ACFBE CAD Model

Description

Product Overview: NXP MCHSC705C8ACFBE

The NXP MCHSC705C8ACFBE microcontroller is a robust and versatile integrated circuit designed for a wide array of applications. This high-performance component is part of NXP's renowned HCS08 family, which is well-known for its exceptional efficiency, reliability, and ease of use. The MCHSC705C8ACFBE is particularly suitable for automotive and industrial control systems, as well as smart sensors and IoT devices.

Key Features

  • CPU: The microcontroller is powered by an HCS08 core, which operates at a maximum frequency of 40 MHz, delivering the computational power necessary for complex tasks.
  • Memory: It comes equipped with 8KB of Flash memory and 512 bytes of RAM, providing ample space for program storage and efficient data handling.
  • I/O Ports: Multiple input/output ports are included, offering flexibility in connecting peripherals and interfacing with other components.
  • Analog-to-Digital Converter (ADC): An integrated ADC allows for accurate measurement of analog signals, making it ideal for sensor interfacing and data acquisition applications.
  • Timers: The device includes a variety of timers to support real-time events and tasks scheduling.
  • Communication Interfaces: It supports serial communication protocols such as SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), enabling easy data exchange with other devices.

Robust Design

The MCHSC705C8ACFBE is designed with a focus on durability and performance. It operates within an extended temperature range, ensuring reliability in harsh environments. The robust design also includes features such as low-voltage detection and power-saving modes, which contribute to the overall efficiency of the system it is integrated into.

Applications

With its versatile feature set, the NXP MCHSC705C8ACFBE is an excellent choice for a myriad of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Healthcare equipment
  • Portable electronics

In conclusion, the NXP MCHSC705C8ACFBE microcontroller is a sophisticated and dependable component that offers a blend of performance, efficiency, and flexibility, making it a top choice for developers and engineers in various industries.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess