EN
  • EN
  • DE

MCIMX31DVMN5D

Part No MCIMX31DVMN5D
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description Multimedia Applications Processors | IC MPU I.MX31 532MHZ 473MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM1136JF-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 532MHz
Co-Processors/DSP Multimedia; GPU, IPU, MPEG-4, VFP
RAM Controllers DDR
Graphics Acceleration Yes
Display & Interface Controllers Keyboard, Keypad, LCD
USB USB 2.0 (3)
Voltage - I/O 1.8V, 2.0V, 2.5V, 2.7V, 3.0V
Temperature Range - Operating -20°C ~ 70°C
Security Features Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory
Manufacturer Package 473-LFBGA
Supplier Device Package 473-MAPBGA (19x19)
Additional Interfaces 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART
Family Part Number MCIMX31
Manufacturer Pack Quantity 420
MSL Level 3 (168 Hours)
Win Source Part Number 1220744-MCIMX31DVMN5D
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCIMX31DVMN5D CAD Model

Description

The NXP MCIMX31DVMN5D is a powerful and versatile microprocessor designed for a wide range of applications, particularly those requiring high-performance multimedia capabilities. As part of NXP's i.MX31 product family, it is engineered to deliver exceptional performance for both consumer and industrial markets.

Key Features:

  • Core: Armed with an advanced ARM11 core, the MCIMX31DVMN5D operates at a maximum frequency of 532 MHz, providing robust processing capabilities for complex tasks.
  • Memory: It supports a variety of memory types, including DDR, NAND Flash, and NOR Flash, enabling flexible design options for memory-intensive applications.
  • Graphics Acceleration: The integrated PowerVR MBX Lite graphics processor ensures smooth rendering of 2D and 3D graphics, making it ideal for multimedia applications.
  • Video Processing: With hardware acceleration for video encoding and decoding, this microprocessor can handle multiple video formats, providing a rich multimedia experience.
  • Connectivity: It boasts a range of connectivity options including USB OTG, SPI, UART, and I2C, facilitating easy integration with peripheral devices.
  • Power Efficiency: Designed with power management in mind, the MCIMX31DVMN5D is optimized for low-power consumption, making it suitable for portable and battery-operated devices.

Applications:

The NXP MCIMX31DVMN5D excels in a variety of applications such as:

  • Automotive Infotainment Systems
  • Portable Media Players
  • Smartphones and PDAs
  • Industrial Control Systems
  • Medical Devices
  • Navigation Devices

Technical Specifications:

Parameter Value CPU Core ARM11 Maximum Frequency 532 MHz Graphics Processor PowerVR MBX Lite Video Support Encoding/Decoding Hardware Acceleration Connectivity USB OTG, SPI, UART, I2C Package MAPBGA-473

Overall, the NXP MCIMX31DVMN5D is a high-performance microprocessor that offers a balance between power efficiency and multimedia processing power, making it a top choice for designers looking to create innovative and competitive products in the marketplace.

You May Also Be Interested in

Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3280 $51.2960
17+ $6.0127 $102.2159
26+ $5.8248 $151.4448
36+ $5.6369 $202.9284
46+ $5.4490 $250.6540
62+ $4.8854 $302.8948
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 281 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess