EN
  • EN
  • DE

MCIMX535DVP2C2

Part No MCIMX535DVP2C2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX53 1.2GHZ 529FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000709-MCIMX535DVP2C2
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microprocessors
Series i.MX53
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.2GHz
Ethernet 10/100Mbps (1)
Ultra Librarian 3D Model Ultra Librarian MCIMX535DVP2C2 CAD Model

Description

The NXP MCIMX535DVP2C2 is a high-performance, power-efficient, multimedia applications processor. This product is part of NXP's i.MX53 family and is designed to deliver a rich multimedia experience with a high level of integration to support applications in the consumer, automotive, and industrial markets.

Key Features

  • Core: The processor features an ARM Cortex-A8 core capable of speeds up to 1.2 GHz, providing the computational power necessary to handle complex tasks and graphics with ease.
  • Graphics: Integrated with a PowerVR SGX530 GPU, it supports 2D and 3D graphics acceleration, enabling smooth and dynamic visual experiences for gaming, navigation, and user interfaces.
  • Video Processing: The MCIMX535DVP2C2 supports full 1080p video decoding and 720p video encoding, making it an ideal choice for multimedia applications including video players, recorders, and streaming devices.
  • Memory: It offers a flexible memory interface with support for DDR2, DDR3, and LPDDR2, allowing designers to choose the optimal memory solution for their specific application requirements.
  • Connectivity: With a range of interfaces such as HDMI 1.3, USB 2.0, Ethernet, and various serial ports, this processor provides extensive connectivity options for peripheral integration.
  • Energy Efficiency: The i.MX535 is designed with energy efficiency in mind, featuring low-power modes and dynamic voltage and frequency scaling to reduce power consumption during idle or low-activity periods.

Applications

The versatility of the MCIMX535DVP2C2 makes it suitable for a wide array of applications. It excels in scenarios that demand robust multimedia performance, such as:

  • Tablet computers and e-readers
  • Smart home devices and automation systems
  • In-vehicle infotainment and navigation systems
  • Industrial control and monitoring equipment
  • Interactive kiosks and point-of-sale terminals

Support and Resources

NXP provides comprehensive support for the MCIMX535DVP2C2, including development tools, software resources, and a global community of developers. Engineers can access technical documentation, reference designs, and software development kits (SDKs) to accelerate the product development process.

You May Also Be Interested in

Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess