EN
  • EN
  • DE

MCIMX6Q7CZK08AE

Part No MCIMX6Q7CZK08AE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description ARIK-Q POP ROM PERF ENHA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9 Microprocessor IC series 4 Core, 32-Bit 800MHz 569-MAPBGA (12x12)
Manufacturer NXP
Series i.MX6Q
Package Tray
Core Processor ARM® Cortex®-A9
Speed 800MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 569-LFBGA
Case / Package 569-MAPBGA (12x12)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 189
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884018-MCIMX6Q7CZK08AE
Ultra Librarian 3D Model Ultra Librarian MCIMX6Q7CZK08AE CAD Model

Description

Product Overview: MCIMX6Q7CZK08AE by NXP Semiconductors

The MCIMX6Q7CZK08AE is a cutting-edge microprocessor designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This powerful processor is part of the i.MX 6Quad family, which is known for its high-performance, energy-efficient ARM Cortex-A9 cores. The MCIMX6Q7CZK08AE is specifically engineered to deliver a rich multimedia experience and is ideal for a wide range of applications including automotive infotainment, industrial control, and consumer electronics.

Key Features:

  • Core: The processor is equipped with a quad-core ARM Cortex-A9 architecture, clocking at speeds up to 1.2 GHz per core. This provides a robust platform for multitasking and complex processing tasks.
  • Graphics: It includes an integrated Vivante GC2000 + GC355 + GC320 graphics processing unit (GPU) which supports 2D and 3D graphics. This makes it suitable for applications that require high-quality visual rendering.
  • Memory: The chip supports various types of memory, including 64-bit DDR3, DDR3L, LPDDR2, and LPDDR3, ensuring flexible memory solutions for different product designs.
  • Connectivity: It offers a broad range of connectivity options such as high-speed USB 2.0, Gigabit Ethernet, and multiple SD/MMC card interfaces, facilitating easy integration with peripheral devices.
  • Video: Advanced video capabilities are a highlight, with support for 1080p video decoding and encoding, delivering high-definition video performance suitable for modern multimedia applications.

Applications:

The MCIMX6Q7CZK08AE is versatile and can be used in various domains. It's particularly well-suited for:

  • Automotive infotainment systems
  • Industrial control systems
  • Advanced digital signage
  • Smart home devices
  • Interactive kiosks

With its powerful processing capabilities, expansive connectivity, and dynamic multimedia features, the MCIMX6Q7CZK08AE from NXP Semiconductors is a top choice for designers looking to create sophisticated and responsive devices for today's demanding applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $230.9775 $230.9775
2+ $221.9549 $443.9098
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 164 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess