EN
  • EN
  • DE

MCIMX6QP6AVT1AB

Part No MCIMX6QP6AVT1AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 6QP ROM PERF ENHAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 14 Weeks
Features ARM® Cortex®-A9 Microprocessor IC series 4 Core, 32-Bit 1.0GHz 624-FCBGA (21x21)
Manufacturer NXP
Series i.MX6QP
Package Tray
Core Processor ARM® Cortex®-A9
Speed 1.0GHz
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 624-FBGA, FCBGA
Case / Package 624-FCBGA (21x21)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-15338, 935352721557, MCIMX6QP6AVT1AB-ND
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884019-MCIMX6QP6AVT1AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6QP6AVT1AB CAD Model

Description

The MCIMX6QP6AVT1AB is a high-performance, energy-efficient processor from NXP Semiconductors, designed to meet the evolving needs of the advanced multimedia and secure applications. This processor is part of the i.MX 6QuadPlus family of multimedia applications processors, which extends NXP's scalable multicore platform that includes single-, dual- and quad-core families.

Key Features

  • Enhanced Capabilities: It features an advanced implementation of a quad-core ARM® Cortex®-A9 core, which operates at speeds up to 1.2 GHz. This provides the computational power necessary to handle intensive processing tasks and multimedia content.
  • Graphics Performance: The processor includes a high-performance 3D graphics processing unit (GPU) and a separate 2D graphics accelerator. It is also equipped with a composition processing unit that supports high-quality GUIs and enhanced user experiences.
  • Integrated Multimedia: The device supports full HD video processing, with capabilities for video decoding and encoding, making it suitable for applications requiring high-definition content playback and streaming.
  • Connectivity: A rich set of interfaces is available, including HDMI v1.4, dual LVDS, MIPI display and camera ports, multiple SD/MMC card controllers, and high-speed USB ports, ensuring extensive connectivity options for various applications.
  • Advanced Security: The MCIMX6QP6AVT1AB comes with an array of security features including cryptographic acceleration, secure boot, random number generation, and tamper detection, providing robust security for sensitive applications.

Applications

The processor's versatile feature set makes it ideal for a wide range of applications including advanced industrial control, automotive infotainment systems, consumer electronics, smart energy management, and health care devices.

Technical Specifications

  • Product Category: Applications Processors
  • Manufacturer: NXP Semiconductors
  • RoHS: Compliant
  • Mounting Style: SMD/SMT
  • Package / Case: FCBGA-624
  • Core: ARM Cortex A9
  • Number of Cores: Quad-Core
  • Operating Supply Voltage: 1.35 V
  • Maximum Operating Temperature: +105°C

The MCIMX6QP6AVT1AB is a testament to NXP's commitment to providing innovative solutions that power the smart, connected world, offering designers a flexible and scalable processor that can drive their products to new heights.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $101.5099 $101.5099
2+ $98.3376 $196.6752
3+ $95.1655 $285.4965
4+ $91.9934 $367.9736
5+ $82.4769 $412.3845
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,694 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess