EN
  • EN
  • DE

MCIMX6X2AVN08AB

Part No MCIMX6X2AVN08AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6SX 800MHZ 400MAPBGA  /  ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 200MHz, 800MHz 400-MAPBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX6SX
Package Tray
Core Processor ARM® Cortex®-A9, ARM® Cortex®-M4
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 200MHz, 800MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.15V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Security Features A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE
Package / Case 400-LFBGA
Supplier Device Package 400-MAPBGA (17x17)
Additional Interfaces AC'97, CAN, I2C, I2S, MMC/SD/SDIO, PCIe, SAI, SPDIF, SPI, SSI, UART
Base Product Number MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935315812557
Standard Package 90
Win Source Part Number 1078071-MCIMX6X2AVN08AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6X2AVN08AB CAD Model

Description

NXP MCIMX6X2AVN08AB Microprocessor

The NXP MCIMX6X2AVN08AB is a high-performance, energy-efficient microprocessor designed to deliver advanced multimedia and secure processing capabilities. This processor is part of the i.MX 6SoloX family that features a heterogeneous multicore processing architecture, combining an ARM® Cortex®-A9 core with a Cortex-M4 core for real-time processing. This unique dual-core structure makes it an ideal choice for a wide range of applications, including industrial control, automotive infotainment, consumer electronics, and smart energy management.

Key Features:

  • Processor Cores: ARM® Cortex®-A9 core (up to 1 GHz) and Cortex-M4 core (up to 227 MHz), enabling simultaneous high-performance operation and real-time responsiveness.
  • Graphics Processing: Integrated 2D and 3D graphics engines provide rich visual experiences with minimal power consumption.
  • Memory: Supports a variety of external memory interfaces, including DDR3, DDR3L, LPDDR2, and NOR Flash, facilitating flexible design options.
  • Advanced Connectivity: Features a comprehensive set of interfaces such as dual Gigabit Ethernet, PCIe, and USB 2.0 for robust connectivity options.
  • Security: Enhanced security features including cryptographic acceleration, secure boot, and tamper detection, ensure the protection of sensitive data and secure operations.
  • Power Efficiency: Optimized for low-power consumption, providing a balance between performance and energy use.

Applications:

The NXP MCIMX6X2AVN08AB is versatile enough to power a variety of applications, including but not limited to:

  • Industrial Automation and HMI
  • Automotive Infotainment Systems
  • Smart Home Devices and IoT Gateways
  • Medical Equipment
  • Energy Management Systems

With its dual-core architecture and comprehensive feature set, the NXP MCIMX6X2AVN08AB microprocessor is a robust solution that offers developers the flexibility and performance needed to create innovative and reliable products for today's demanding market.

You May Also Be Interested in

Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.6042 $232.6042
2+ $208.5417 $417.0834
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess