EN
  • EN
  • DE

MCZ33793AEFR2

Part No MCZ33793AEFR2
Manufacturer NXP / Nexperia
Catalog Interface - Sensor and Detector Interfaces
Description IC DSI SLAVE SENSOR 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Sensor Interface
Input Type Logic
Output Type Logic
Operating Supply Current 250mA
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1075651-MCZ33793AEFR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCZ33793AEFR2 CAD Model

Description

The MCZ33793AEFR2 is a sophisticated tire pressure monitoring sensor (TPMS) integrated circuit designed and manufactured by NXP Semiconductors. This high-performance device is an essential component for automotive safety, providing real-time tire pressure data to ensure optimal vehicle performance and safety. With its compact form factor in a TSSOP-16 package, it is engineered to fit seamlessly into a variety of automotive designs.

Key Features

  • Interface: The MCZ33793AEFR2 offers a robust SPI (Serial Peripheral Interface) that enables efficient communication with microcontrollers, ensuring quick data transfer and processing.
  • Supply Voltage: It operates at a wide range of supply voltages, typically from 4.5V to 5.5V, accommodating varying electrical environments in automotive applications.
  • Temperature Range: Designed to withstand harsh automotive environments, it operates over an extended temperature range, ensuring reliable performance under various conditions.
  • Package: Enclosed in a TSSOP-16 (Thin Shrink Small Outline Package) that offers a compact footprint, this sensor is ideal for space-constrained applications.
  • Applications: Primarily used in automotive tire pressure monitoring systems, it can also be adapted for other pressure sensing needs within the vehicle.

Applications and Usability

The MCZ33793AEFR2 is designed to be a versatile component in the automotive industry. Its primary application is within TPMS, where it senses and communicates tire pressure information to the vehicle's onboard computer. This ensures that drivers are alerted to any significant changes in tire pressure, which could affect the vehicle's handling, fuel efficiency, and safety. Furthermore, the device's robust design makes it suitable for other automotive pressure sensing applications, where durability and reliability are paramount.

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and the MCZ33793AEFR2 is no exception. This product is built to meet the stringent requirements of the automotive industry, ensuring high reliability and performance. It is designed to endure the rigorous conditions of the road, including vibration, temperature fluctuations, and other environmental factors that could impact the sensor's operation.

You May Also Be Interested in

Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7193 $52.0702
33+ $3.0518 $100.7094
51+ $2.9564 $150.7764
70+ $2.8610 $200.2700
91+ $2.7657 $251.6787
121+ $2.4796 $300.0316
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,945 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess