EN
  • EN
  • DE

MCZ33793EFR2

Part No MCZ33793EFR2
Manufacturer NXP / Nexperia
Catalog Interface - Sensor and Detector Interfaces
Description IC DSI SLAVE FOR R-SENSE 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Sensor Interface
Input Type Logic
Output Type Logic
Operating Supply Current 250mA
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1075652-MCZ33793EFR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCZ33793EFR2 CAD Model

Description

The MCZ33793EFR2 is a sophisticated integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This component is part of NXP's Freescale series, which is known for its reliability and performance in challenging environments, particularly in automotive applications.

Key Features

  • High Integration: The MCZ33793EFR2 integrates multiple functions into a single chip, which helps to reduce the overall component count in the application it is used. This leads to cost savings and a more compact design.
  • Robust Performance: Designed to withstand the rigorous demands of automotive applications, this IC offers excellent performance under a wide range of temperatures and operating conditions.
  • Communication: It features a Serial Peripheral Interface (SPI) for communication, allowing for easy integration with microcontrollers and other digital systems.
  • Power Management: The IC includes power management capabilities, ensuring efficient use of power and contributing to the overall energy efficiency of the system.
  • Protection Features: The device comes with built-in protection features such as over-temperature and over-voltage protection, enhancing the reliability and longevity of the application.

Applications

The MCZ33793EFR2 is primarily used in automotive applications, where it can serve in systems such as:

  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain and Engine Management
  • Vehicle Networking

Technical Specifications

Here are some of the technical specifications for the MCZ33793EFR2:

  • Package: SOP-16
  • Operating Temperature Range: -40°C to +125°C
  • Voltage Range: Typically designed for automotive voltage ranges
  • Compliance: AEC-Q100 qualified for automotive applications

For engineers and designers working on automotive electronics, the MCZ33793EFR2 offers a reliable and cost-effective solution that meets the stringent requirements of the industry. Its combination of integration, robustness, and advanced features make it an ideal choice for next-generation vehicle systems.

You May Also Be Interested in

Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Maxim Integrated
IC TXRX OCTAL DIGITAL INP TSSOP
Lowest to $8.7314
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6974
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,744 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess