EN
  • EN
  • DE

MCZ33889BEG

Part No MCZ33889BEG
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description System Basis Chip with Low Speed Fault Tolerant CAN Interface | IC SYSTEM BASIS W/CAN 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Applications System Basis Chip
Interface CAN, SPI
Supply Voltage (V) 5.5V ~ 18V
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Family Part Number MCZ33889
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1221386-MCZ33889BEG
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ33889BEG CAD Model

Description

Product Overview: MCZ33889BEG - NXP

The MCZ33889BEG is a sophisticated System Basis Chip (SBC) from NXP Semiconductors, designed to support the demanding requirements of automotive applications. This integrated circuit is engineered to provide a reliable interface between the microcontroller and the physical bus in a Controller Area Network (CAN). It is an essential component for automotive electronics, offering a blend of networking and system management features.

Key Features

  • CAN Interface: The MCZ33889BEG includes a high-speed CAN transceiver that conforms to the ISO 11898 standard, ensuring robust communication at data rates up to 1 Mbps.
  • Low Power Modes: This device supports various power-saving modes, including Sleep and Standby, making it ideal for battery-operated systems where power conservation is crucial.
  • Voltage Regulator: An integrated voltage regulator provides a stable supply for the microcontroller and other peripherals, with built-in protection against overcurrent and thermal overload.
  • Watchdog Timer: A watchdog timer enhances system reliability by monitoring the system for software anomalies and resetting the microcontroller in case of a malfunction.
  • Fault Protection: The MCZ33889BEG is equipped with extensive fault protection features, including short-circuit and over-temperature protection, safeguarding the device and the system it controls.

Applications

The MCZ33889BEG's robust design and comprehensive features make it suitable for a variety of automotive applications, such as:

  • Body Control Modules
  • Gateway Modules
  • Powertrain Systems
  • Chassis Control Units
  • Advanced Driver Assistance Systems (ADAS)

Reliability and Quality

NXP's commitment to quality and reliability is evident in the MCZ33889BEG, which is designed to meet the stringent requirements of the automotive industry. It operates over a wide temperature range and is qualified according to AEC-Q100 standards, ensuring performance in harsh environments.

In conclusion, the MCZ33889BEG from NXP is a versatile and reliable SBC that provides a solid foundation for CAN-based automotive systems, ensuring efficient communication, system management, and enhanced safety features.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5405 $60.9455
26+ $4.5461 $118.1986
40+ $4.4040 $176.1600
55+ $4.2620 $234.4100
71+ $4.1199 $292.5129
94+ $3.6937 $347.2078
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess