EN
  • EN
  • DE

MCZ33889DEGR2

Part No MCZ33889DEGR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC SYSTEM BASIS W/CAN 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications System Basis Chip
Supply Voltage - Operating 5.5 V to 18 V
Case / Package 28-SOIC
Mounting Surface Mount
Win Source Part Number 1075660-MCZ33889DEGR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCZ33889DEGR2 CAD Model

Description

Product Overview: MCZ33889DEGR2 - NXP

The MCZ33889DEGR2 is a sophisticated System Basis Chip (SBC) from NXP Semiconductors, designed to support the power management and communication requirements of modern automotive applications. This integrated circuit is specifically engineered to cater to the stringent demands of the automotive industry, providing reliable operation even under harsh conditions.

Key Features:

  • Integrated CAN Interface: The device features a high-speed Controller Area Network (CAN) interface, which is compliant with the ISO 11898 standard. This ensures robust communication in automotive networks, allowing for data transfer between various microcontrollers and devices within the vehicle.
  • Multiple Power Modes: With its ability to switch between various power modes including Normal, Standby, and Sleep modes, the MCZ33889DEGR2 offers flexibility in power management, leading to enhanced energy efficiency and reduced power consumption in automotive systems.
  • Enhanced Safety Features: Safety is paramount in automotive design, and this chip includes features such as under-voltage detection, over-temperature shutdown, and fail-safe operation modes to ensure the system remains protected under fault conditions.
  • Low Quiescent Current: The device is optimized for low quiescent current, making it suitable for battery-powered applications where power conservation is crucial.

Applications:

The MCZ33889DEGR2 is ideal for a wide range of automotive applications, including but not limited to body control modules, gateways, and various nodes in powertrain and chassis systems. Its robust design and advanced features make it an excellent choice for designers looking to enhance the performance and reliability of their automotive electronic systems.

Technical Specifications:

The MCZ33889DEGR2 operates over a broad temperature range, making it suitable for the diverse environments encountered in automotive applications. It is packaged in a compact and robust surface-mount package, ensuring ease of integration into various electronic assemblies.

Conclusion:

With its advanced power management capabilities, integrated CAN interface, and focus on safety, the MCZ33889DEGR2 from NXP is a highly reliable and efficient solution for automotive electronics. It stands out as a key component for designers aiming to develop sophisticated and safe vehicle systems.

You May Also Be Interested in

Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess