EN
  • EN
  • DE

MCZ33903CS5EKR2

Part No MCZ33903CS5EKR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description HIGH PERFORMANCE SYSTEM BASIS CHIP / IC SBC CAN HS 5.0V 32SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications System Basis Chip
Interface CAN, LIN
Operating Supply Voltage 5.5 V ~ 28 V
Package 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package 32-SOIC EP
Mounting SMD
Win Source Part Number 788370-MCZ33903CS5EKR2
Popularity Medium
Supply and Demand Status Limited
Family Name MCZ33903
Introduction Date October 29, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCZ33903CS5EKR2 CAD Model

Description

The MCZ33903CS5EKR2 is a sophisticated System Basis Chip (SBC) designed by NXP Semiconductors. This component is engineered to support the power supply and communication requirements of modern automotive electronic control units (ECUs). It integrates multiple features into a single chip, making it an efficient solution for automotive applications that demand high levels of reliability and performance.

Key Features:

  • Multiple Voltage Regulators: The device includes an enhanced voltage regulator with both 5V and 3.3V outputs, providing flexible power supply options for various components within the automotive system.
  • CAN Interface: Featuring a high-speed CAN transceiver, the MCZ33903CS5EKR2 facilitates reliable communication across the Controller Area Network (CAN), which is pivotal for in-vehicle networking.
  • Low Power Modes: It supports low-power modes and a reduced power consumption state, which is crucial for minimizing the energy footprint in automotive applications.
  • Fail-Safe Operation: The chip is equipped with fail-safe features such as watchdog and fail-safe outputs, enhancing the safety and robustness of the automotive systems it is integrated into.
  • Wide Operating Temperature Range: It operates across a broad temperature range, making it suitable for the harsh environments typically encountered in automotive applications.

Applications:

The MCZ33903CS5EKR2 is ideal for a range of automotive applications, including but not limited to:

  • Body Control Modules
  • Gateway Modules
  • Powertrain Systems
  • Steering and Braking Systems
  • Infotainment Systems

Quality and Reliability:

As with all NXP products, the MCZ33903CS5EKR2 is manufactured to meet the highest quality standards, with rigorous testing to ensure reliable performance under varying conditions. Its robust design is tailored to meet the stringent requirements of the automotive industry, providing developers and manufacturers with a trusted solution for their ECU power supply and communication needs.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8212 $58.2120
25+ $4.7759 $119.3975
38+ $4.6269 $175.8222
52+ $4.4779 $232.8508
67+ $4.3289 $290.0363
90+ $3.8808 $349.2720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess