EN
  • EN
  • DE

LMV339IDRG4

Part No LMV339IDRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description GENRAL-PURPOSE LOW-VOLTAGE COMPARATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202090-LMV339IDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV339IDRG4 CAD Model

Description

Product Overview: LMV339IDRG4 from Texas Instruments

The LMV339IDRG4 is a high-performance, low-voltage quad comparator designed by Texas Instruments to cater to the demanding requirements of precision and power efficiency in modern electronic circuits. This device is particularly suitable for battery-powered systems, portable devices, and any application where power conservation is crucial.

The LMV339IDRG4 operates with a supply voltage range from 2.7V to 5.5V, making it highly versatile for both 3.3V and 5V systems. The low voltage operation, combined with a typical supply current of just 60 µA per comparator, ensures that the device maintains a low power profile, thereby extending the battery life of portable applications.

Featuring a common-mode input voltage range that includes ground, the LMV339IDRG4 is adept at single-supply operations and can handle near-ground level signals, which is particularly useful for direct current sensing applications. The device's output stage is rail-to-rail, which provides the maximum possible dynamic range at the output, an essential feature for driving subsequent analog-to-digital converters (ADCs) or other high-impedance loads.

With a propagation delay typically under 1 µs, the LMV339IDRG4 is responsive enough for high-speed signal processing tasks, ensuring that systems can maintain quick reaction times and accurate signal comparisons. This makes the LMV339IDRG4 an excellent choice for use in control systems, alarm circuits, window comparators, and various types of monitoring circuits where speed and accuracy are paramount.

The LMV339IDRG4 comes in a 14-pin SOIC package, which is widely used and recognized in the industry, making it easy to integrate into existing designs. The device's operating temperature range of -40°C to 125°C allows for reliable performance in a wide range of environmental conditions, from industrial to automotive settings.

In summary, the LMV339IDRG4 from Texas Instruments is a highly reliable, efficient, and precise quad comparator that offers designers a balance of low power consumption, high-speed operation, and wide input common-mode range, all packaged in a compact and industry-standard footprint.

You May Also Be Interested in

Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.2346
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
Renesas Electronics America
Lowest to $1.8203
NJR Corporation/NJRC
Lowest to $2.9245
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7223 $50.5610
170+ $0.5926 $100.7420
265+ $0.5741 $152.1365
360+ $0.5556 $200.0160
470+ $0.5371 $252.4370
625+ $0.4815 $300.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,320 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess