EN
  • EN
  • DE

MCZ33905CD5EK

Part No MCZ33905CD5EK
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 54SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tube
Part Status Obsolete (End Of Life)
Applications System Basis Chip
Interface CAN, LIN
Supply Voltage (V) 5.5V ~ 28V
Manufacturer Package 54-SSOP Exposed Pad
Supplier Device Package 54-SOIC-EP
Mounting Style SMD
Part Number Series MCZ33905
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813883-MCZ33905CD5EK
Ultra Librarian 3D Model Ultra Librarian MCZ33905CD5EK CAD Model

Description

Introducing the MCZ33905CD5EK System Basis Chip from NXP Semiconductors

The MCZ33905CD5EK is a sophisticated System Basis Chip (SBC) designed by NXP Semiconductors, which provides a comprehensive solution for power management and CAN (Controller Area Network) communication in automotive applications. This advanced component is engineered to meet the stringent requirements of modern vehicle electronics, offering an exceptional level of integration to optimize system performance and reliability.

Robust Power Management

The MCZ33905CD5EK is equipped with an efficient power supply system, capable of handling the demands of microcontrollers and other peripherals in automotive environments. It includes features such as a low-dropout regulator, providing a stable voltage supply even under the fluctuating conditions typical in automotive power systems. Additionally, the chip offers various power modes, including a low-power mode to ensure minimal energy consumption when the vehicle is idle.

Advanced CAN Interface

At the heart of the MCZ33905CD5EK is a high-speed CAN transceiver that supports the ISO 11898 standard. This transceiver ensures reliable communication over the CAN network, which is crucial for the interoperability of various electronic control units (ECUs) within the vehicle. The CAN interface also includes features like listen-only mode and auto-wake-up, enhancing the chip's capability to handle complex network management tasks with ease.

Enhanced Safety and Diagnostics

Safety is paramount in automotive design, and the MCZ33905CD5EK delivers with its built-in fail-safe features. It includes comprehensive diagnostics and protection mechanisms such as under-voltage detection, over-temperature shutdown, and CAN bus fault detection. These features help to identify and respond to potential issues quickly, ensuring the system maintains its integrity and performance.

Easy Integration and Evaluation

The MCZ33905CD5EK is not only a powerful component but also user-friendly. It comes in a compact package suitable for space-constrained applications. For designers and engineers looking to evaluate the SBC, NXP provides an evaluation kit that simplifies the process of integrating the chip into a prototype system, allowing for thorough testing and development before full-scale production.

In summary, the MCZ33905CD5EK from NXP Semiconductors is a versatile and reliable SBC, perfect for meeting the complex power management and communication needs of today's automotive electronics. With its robust design and advanced features, it stands as an ideal choice for developers aiming to create efficient, safe, and high-performing vehicle systems.

You May Also Be Interested in

Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess