EN
  • EN
  • DE

TL026CPSR

Part No TL026CPSR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC DIFF AMP W/AGC HI-FREQ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Automatic Gain Control (AGC)
Output Type Differential
Number of Circuits 1
-3db Bandwidth 50MHz
Operating Supply Current 22mA
Channel Output Current 4mA
Supply Voltage - Operating ±3 V to 8 V
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 032212-TL026CPSR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL026CPSR CAD Model

Description

The TL026CPSR is a high-performance, differential amplifier designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This component is specifically engineered to offer an exceptional balance of speed and power efficiency, making it an ideal choice for a wide range of applications, including data acquisition systems, test equipment, and audio processing circuits.

Key Features

  • High-Speed Operation: The TL026CPSR boasts a fast slew rate and a wide bandwidth, ensuring that it can handle high-speed signals with ease.
  • Low Distortion: It provides low harmonic distortion, which is critical for maintaining signal integrity in audio and instrumentation applications.
  • Flexible Power Supply: This differential amplifier operates over a wide range of supply voltages, offering design flexibility for various system requirements.
  • Robust Output Stage: The output stage is capable of driving heavy loads, making it suitable for direct connection to a variety of components without the need for additional buffering.

Applications

The TL026CPSR is versatile and can be implemented in several key applications:

  • High-fidelity audio equipment
  • Professional mixing and recording equipment
  • Analog and digital signal processing
  • Active filters and amplifiers
  • Data acquisition systems
  • Instrumentation and control systems

Quality and Reliability

As with all Texas Instruments products, the TL026CPSR is manufactured to the highest quality standards, ensuring reliability and performance consistency. It is available in a compact 8-pin SOP package, which is suitable for space-constrained applications while still providing excellent thermal performance.

Conclusion

Whether you're designing professional audio equipment or sophisticated measurement instruments, the TL026CPSR differential amplifier from Texas Instruments offers a blend of speed, power efficiency, and versatility. Its robust design and wide range of applications make it a valuable addition to any electronic system requiring precise signal amplification.

You May Also Be Interested in

Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8500 $55.5000
70+ $1.5180 $106.2600
105+ $1.4706 $154.4130
145+ $1.4231 $206.3495
185+ $1.3757 $254.5045
245+ $1.2334 $302.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess