EN
  • EN
  • DE

MFRC52201HN1,157

Part No MFRC52201HN1,157
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description NFC/RFID Tags & Transponders CL READER IC'S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Operating Frequency 13.56 MHz
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 25 C
Mounting Style SMD/SMT
Package / Case HVQFN-32
Packaging Tray
RF & Wireless NFC/RFID Tags & Transponders
Function Read/Write
Product Standard performance MIFARE and NTAG frontend
Series MFRC522
Technology Si
Brand NXP Semiconductors
Product Type NFC/RFID Tags & Transponders
Standard Pack Qty 2450
Subcategory Wireless & RF Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian MFRC52201HN1,157 CAD Model

Description

The MFRC52201HN1,157 is a highly integrated reader/writer IC for contactless communication at 13.56 MHz produced by NXP Semiconductors. This advanced solution is designed for applications within the near field communication (NFC) domain and is widely used for RFID (Radio-Frequency Identification) systems. Its versatility makes it suitable for a broad range of applications, including access control, transport and logistics, inventory tracking, and contactless payment systems.

Key Features

  • Highly Integrated: The MFRC522 combines a modulation and demodulation concept completely integrated for different kinds of contactless communication methods and protocols at 13.56 MHz.
  • Power Efficiency: With a power-down mode and a hard power-down mode, the MFRC52201HN1,157 is designed to operate efficiently, conserving energy when not in active use.
  • Advanced Security: The product supports the handling of ISO/IEC 14443A/MIFARE and NTAG products, ensuring secure data transmission and reception.
  • Flexible Interface: It offers a serial peripheral interface (SPI), a serial UART (similar to RS232 with voltage levels dependent on pin voltage supply), and an I2C interface, allowing for easy integration with various microcontrollers.
  • Multiple Protocol Support: The device supports ISO/IEC 14443 A/MIFARE and NTAG protocols, giving it the flexibility to be used in a wide array of RFID applications.

Applications

The MFRC52201HN1,157 by NXP is ideal for a host of applications where contactless communication is a priority. Some of the typical use cases include:

  • Access Control Systems
  • Public Transportation Terminals
  • Automated Fare Collection
  • Car Parking Systems
  • Identity Verification and Smart Cards

Technical Specifications

The device operates at a supply voltage range of 2.5V to 3.3V and has an ambient operating temperature range of -25°C to +85°C, making it robust for various environmental conditions. It also comes in a small HVQFN32 package, which is ideal for space-constrained applications.

Conclusion

The MFRC52201HN1,157 from NXP is a sophisticated, secure, and efficient solution for designers and developers looking to implement RFID and NFC capabilities into their systems. With its robust feature set, support for multiple communication protocols, and ease of integration, it stands out as a premier choice for contactless communication needs.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4478 $52.1346
17+ $6.1110 $103.8870
26+ $5.9201 $153.9226
35+ $5.7291 $200.5185
46+ $5.5381 $254.7526
61+ $4.9652 $302.8772
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,820 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess