EN
  • EN
  • DE

MFRC531

Part No MFRC531
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC MIFARE HS READER 32SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tube/Rail
Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, MIFARE
Supply Voltage - Operating 3.3 V to 5 V
Temperature Range - Operating -40°C to 150°C
Case / Package 32-SO
Win Source Part Number 208256-MFRC531
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MFRC531 CAD Model

Description

Introducing the NXP MFRC531 Contactless Reader IC

The NXP MFRC531 is a highly integrated contactless communication IC developed for a broad range of applications within the field of proximity and vicinity identification systems. This versatile chip is designed to support ISO/IEC 14443 A/MIFARE protocols, making it an ideal choice for developers looking to implement RFID technology into their products.

Key Features of the MFRC531

  • ISO/IEC 14443 A Compliant: The MFRC531 supports the ISO/IEC 14443 A standard, ensuring compatibility with a wide range of contactless smart cards and readers.
  • MIFARE Support: It is designed to work seamlessly with the MIFARE family of products, which includes cards, tags, and other form factors.
  • High Data Rate Communication: With data rates up to 106 kbit/s, the MFRC531 allows for fast and efficient data transfer between the card and reader.
  • Integrated Demodulator and Decoder: The chip features an integrated analog front-end for signal modulation and demodulation, along with a built-in decoder for handling complex communication protocols.
  • Serial Interface: A serial UART (Universal Asynchronous Receiver/Transmitter) interface is available for easy integration with microcontrollers and other digital systems.
  • Power-Down Mode: To ensure power efficiency, the MFRC531 includes a power-down mode that significantly reduces power consumption when the device is not in active use.

Applications

The MFRC531's versatility makes it suitable for a wide array of applications, including:

  • Public transportation systems
  • Access control systems
  • Payment systems
  • Loyalty programs
  • Identification and authentication solutions

Why Choose the MFRC531?

Developers and system integrators looking for a reliable, high-performance contactless reader IC will find the MFRC531 to be an excellent choice. Its adherence to industry standards, combined with NXP's reputation for quality and support, ensures that products built with the MFRC531 will be both robust and future-proof. Whether you're designing a new point-of-sale terminal or upgrading an existing access control system, the MFRC531 offers the functionality and flexibility needed to create a seamless user experience.

You May Also Be Interested in

STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7826 $68.9130
11+ $11.3098 $124.4078
16+ $10.9563 $175.3008
22+ $10.6029 $233.2638
29+ $10.2495 $297.2355
38+ $9.1892 $349.1896
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess