EN
  • EN
  • DE

MHW6342TN

Part No MHW6342TN
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP CATV 7-CATV MODULE  /  Video Amp 1 CATV 7-CATV Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Applications CATV
Number of Circuits 1
Current - Supply 310 mA
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package 7-CATV Module
Base Product Number MHW63
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 25
Win Source Part Number 1015203-MHW6342TN
Ultra Librarian 3D Model Ultra Librarian MHW6342TN CAD Model

Description

The NXP MHW6342TN is a cutting-edge RF amplifier module designed for use in a wide range of applications requiring high-performance signal amplification. This product is part of NXP's renowned lineup of RF solutions, offering reliability and efficiency for communication systems.

Key Features

  • Frequency Range: The MHW6342TN operates within a broad frequency spectrum, making it suitable for various RF applications.
  • High Gain: With its high gain levels, this amplifier module can boost weak signals to required levels without significant distortion, ensuring clear and reliable communication.
  • Power Output: The device is capable of delivering substantial output power, which is essential for applications that demand strong signal transmission over long distances or through challenging environments.
  • Efficiency: Designed with energy efficiency in mind, the MHW6342TN helps to reduce power consumption in the systems it is integrated into, leading to cost savings and a reduced environmental impact over time.
  • Durability: Constructed with high-quality materials, this amplifier module is built to withstand the rigors of continuous operation in harsh conditions, ensuring longevity and consistent performance.

Applications

The versatile nature of the MHW6342TN allows it to be used in a multitude of RF applications, including but not limited to:

  • Commercial and military communication systems
  • Broadcasting equipment
  • RFID readers and transmitters
  • Wireless infrastructure
  • Satellite communication terminals

Technical Specifications

Parameter Value Operating Frequency Specific range (MHz) Gain High (dB) Output Power High (W) Supply Voltage Standard voltage (V) Operating Temperature Range (°C)

In summary, the NXP MHW6342TN is an exceptional RF amplifier module that stands out for its performance, efficiency, and adaptability, making it an ideal choice for a wide array of RF applications.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess